Hallite Seals International Ltd. Datasheets for Plain Bearings and Sleeve Bearings
Plain bearings and sleeve bearings (also referred to as bushings or journal bearings) are used to constrain, guide or reduce friction in rotary or linear applications. They function via a sliding action.
Plain Bearings and Sleeve Bearings: Learn more
| Product Name | Notes |
|---|---|
| DesignThe 533 Piston bearing is molded with 33% heat stabilized, glass reinforced Nylon 66. The design of the 533T is a t-shape cross section which allows full bearing contact while... | |
| DesignThe Hallite 533G bearing is a version of the Hallite 533, which has axial grooves to allow fluid bypass. This bearing is most often used in hydraulic ram application where... | |
| Hallite 506 bearing strip is available in three forms: cut rings, spiral lengths and flat coils. Hallite 506 provides an extremely effective, hard wearing and easy to use bearing material.Manufacture... | |
| The Hallite 540 bearing is a high performance thermoplastic molding material reinforced with a mineral filler to provide the mechanical properties required by Dynamic Seals.The Type 540 material is used... |