The Hallite 663 is an asymmetric seal offering superlative dry rod sealing for light and medium duty applications.The seal is a single lip modification of the well established Hallite 605 profile and is ideal for applications which require a double lip wiper such as the Hallite 839, Hallite 844 or Hallite 846.Manufactured in Hythane 181, the Hallite 663 is an extremely flexible seal making installation very easy. The Hallite 663 is also available in Hallite 361 material.
| Hallite Seals International Ltd. | |
|---|---|
| Product Category | Hydraulic Seals and Pneumatic Seals |
| Product Number | 663 Series |
| Product Name | Rod Seal |
| Material (ASTM Abbreviation) | Polyurethane; Hythane® 181, HALLITE® 361 |
| Orientation / Direction | Rod Seal |
| Design Units | Metric |
| Shaft O.D. or Seal I.D. | 0.4724 to 3.94 inch (12 to 100 mm) |
| Housing I.D. or Seal O.D. | 0.8661 to 4.53 inch (22 to 115 mm) |