Hallite Seals International Ltd. Wiper 33 Series

Description
The Hallite 33 wiper has a lip designed to remove lightly adhered dirt from the rod i.e. mud, dust or moisture.The wiper is manufactured from a hard nitrile rubber suitable for installing in a grooved housing. Rod diameters (d1) of 20mm and below require a two piece housing.To prevent dirt passing the outside of the wiper and to reduce the pumping action, the outside diamter is an interference fit with the housing. Certain sizes of the standard Hallite 33 metric range are suitable for ISO6195 Housing Type A.It should be noted that the Hallite 33 inch profile differs from the metric profile. Many of the metric sizes are also available as polyester wipers - see Hallite 38.
Datasheet
Description
The Hallite 33 wiper has a lip designed to remove lightly adhered dirt from the rod i.e. mud, dust or moisture.The wiper is manufactured from a hard nitrile rubber suitable for installing in a grooved housing. Rod diameters (d1) of 20mm and below require a two piece housing.To prevent dirt passing the outside of the wiper and to reduce the pumping action, the outside diamter is an interference fit with the housing. Certain sizes of the standard Hallite 33 metric range are suitable for ISO6195 Housing Type A.It should be noted that the Hallite 33 inch profile differs from the metric profile. Many of the metric sizes are also available as polyester wipers - see Hallite 38.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wiper - 33 Series - Hallite Seals International Ltd.
Hampton, Middlesex, United Kingdom
The Hallite 33 wiper has a lip designed to remove lightly adhered dirt from the rod i.e. mud, dust or moisture.The wiper is manufactured from a hard nitrile rubber suitable for installing in a grooved housing. Rod diameters (d1) of 20mm and below require a two piece housing.To prevent dirt passing the outside of the wiper and to reduce the pumping action, the outside diamter is an interference fit with the housing. Certain sizes of the standard Hallite 33 metric range are suitable for ISO6195 Housing Type A.It should be noted that the Hallite 33 inch profile differs from the metric profile. Many of the metric sizes are also available as polyester wipers - see Hallite 38.

The Hallite 33 wiper has a lip designed to remove lightly adhered dirt from the rod i.e. mud, dust or moisture.The wiper is manufactured from a hard nitrile rubber suitable for installing in a grooved housing. Rod diameters (d1) of 20mm and below require a two piece housing.To prevent dirt passing the outside of the wiper and to reduce the pumping action, the outside diamter is an interference fit with the housing. Certain sizes of the standard Hallite 33 metric range are suitable for ISO6195 Housing Type A.It should be noted that the Hallite 33 inch profile differs from the metric profile. Many of the metric sizes are also available as polyester wipers - see Hallite 38.

Supplier's Site Datasheet

Technical Specifications

  Hallite Seals International Ltd.
Product Category Dynamic Seals
Product Number 33 Series
Product Name Wiper
Seal Type Exclusion Seal
Sealing Element or Lip Material (ASTM Abbreviation) Highly Saturated Nitrile (HNBR)
Design Units English; Metric
Shaft O.D. or Seal I.D. 0.4724 to 8.66 inch (12 to 220 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abradable Seals - FELTMETAL™ - Technetics Group
Specs
Seal Type Clearance / Labyrinth
Operating Temperature 1400 F (760 C)
View Details
Seals - 2263701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Seal Type Oil / Grease Seal; Rotary Shaft Seal
Sealing Element or Lip Material (ASTM Abbreviation) Nitrile (NBR); Nitrile Rubber (NBR)
Design Units Metric
View Details
PTFE Shaft Seals -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Seal Type Oil / Grease Seal
Sealing Element or Lip Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
View Details
V-rings seals -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Seal Type Oil / Grease Seal
Sealing Element or Lip Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
View Details