Hallite Seals International Ltd. Backup Ring

Description
DESIGNHallite backups are manufactured from high quality thermoplastic polyester elastomer (TPE). This tough material is long wearing with very good abrasion resistance in both dynamic and static applications and improved extrusion resistance compared to standard urethane or NBR backups. It has high temperature capabilities up to 275F (135C) along with a broad range of fluid compatibility including water based fluids.FEATURES Highly extrusion resistant material Wide temperature range Suitable for use in water based fluids Most AS568 sizes available Metric sizes availableHallite also offers back ups in PTFE, polyurethane, and 90 IRHD nitrile rubber. Polyester backup rings are available coloured orange as standard. Other colours are available on request. Please contact your local Hallite sales office for further information.
Datasheet
Description
DESIGNHallite backups are manufactured from high quality thermoplastic polyester elastomer (TPE). This tough material is long wearing with very good abrasion resistance in both dynamic and static applications and improved extrusion resistance compared to standard urethane or NBR backups. It has high temperature capabilities up to 275F (135C) along with a broad range of fluid compatibility including water based fluids.FEATURES Highly extrusion resistant material Wide temperature range Suitable for use in water based fluids Most AS568 sizes available Metric sizes availableHallite also offers back ups in PTFE, polyurethane, and 90 IRHD nitrile rubber. Polyester backup rings are available coloured orange as standard. Other colours are available on request. Please contact your local Hallite sales office for further information.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backup Ring -  - Hallite Seals International Ltd.
Hampton, Middlesex, United Kingdom
Backup Ring
Backup Ring
DESIGNHallite backups are manufactured from high quality thermoplastic polyester elastomer (TPE). This tough material is long wearing with very good abrasion resistance in both dynamic and static applications and improved extrusion resistance compared to standard urethane or NBR backups. It has high temperature capabilities up to 275F (135C) along with a broad range of fluid compatibility including water based fluids.FEATURES Highly extrusion resistant material Wide temperature range Suitable for use in water based fluids Most AS568 sizes available Metric sizes availableHallite also offers back ups in PTFE, polyurethane, and 90 IRHD nitrile rubber. Polyester backup rings are available coloured orange as standard. Other colours are available on request. Please contact your local Hallite sales office for further information.

DESIGNHallite backups are manufactured from high quality thermoplastic polyester elastomer (TPE). This tough material is long wearing with very good abrasion resistance in both dynamic and static applications and improved extrusion resistance compared to standard urethane or NBR backups. It has high temperature capabilities up to 275F (135C) along with a broad range of fluid compatibility including water based fluids.FEATURES Highly extrusion resistant material Wide temperature range Suitable for use in water based fluids Most AS568 sizes available Metric sizes availableHallite also offers back ups in PTFE, polyurethane, and 90 IRHD nitrile rubber. Polyester backup rings are available coloured orange as standard. Other colours are available on request. Please contact your local Hallite sales office for further information.

Supplier's Site Datasheet

Technical Specifications

  Hallite Seals International Ltd.
Product Category Dynamic Seals
Product Name Backup Ring
Seal Type Back-up Ring
Sealing Element or Lip Material (ASTM Abbreviation) TPE
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Abradable Seals - FELTMETAL™ - Technetics Group
Specs
Seal Type Clearance / Labyrinth
Operating Temperature 1400 F (760 C)
View Details
Seals - 2270608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Seal Type Oil / Grease Seal; Rotary Shaft Seal
Sealing Element or Lip Material (ASTM Abbreviation) Nitrile (NBR); Nitrile Rubber (NBR)
Axial X-section 0.3543 inch (9 mm)
View Details
ptfe oil seals -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Seal Type Oil / Grease Seal
Sealing Element or Lip Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
View Details
Back Up Rings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Seal Type Oil / Grease Seal; Back-up Ring
Sealing Element or Lip Material (ASTM Abbreviation) Polyetheretherketon (PEEK) Polytetrafluoroethylene (PTFE)
View Details