Hallite Seals International Ltd. Datasheets for Hydraulic Seals and Pneumatic Seals

Hydraulic seals and pneumatic seals include piston seals, rod seals, U-cups, vee, cup, and flange packings.
Hydraulic Seals and Pneumatic Seals: Learn more

Product Name Notes
A medium to heavy duty double acting seal, the Hallite 56 has shown itself over many years to be an effective and robust piston seal in a wide variety of...
A medium to heavy duty single acting seal, the Hallite 18 has shown itself over the years to be an effective and robust seal in a wide variety of applications.The...
A patented seal designed specifically for hydraulic swivels. Manufactured in the high grade Hythane 181, Hallites Ro800 is engineered as a one piece seal. No relative motion between the seal...
A robust assembly designed specifically for one piece pistons, the Hallite 53 double acting seal uses a rubber sealing element which has proved itself in service to be extremely wear...
A robust assembly designed specifically for one piece pistons, the Hallite 780 double acting seal uses a rubber sealing element that has proved itself in service to be extremely wear...
A robust seal assembly designed specifically for one piece pistons, the Hallite 64 double acting seal uses a rubber sealing element which has proved itself in service to be extremely...
A robust seal assembly designed specifically for one piece pistons, the Hallite 68 double acting seal uses a rubber sealing element which has proved itself in service to be extremely...
DesignThe Grooved Piston Seal (GPS) is a three-piece assembly consisting of an elastomeric energizer, a filled PTFE grooved cap ring, and an elastomeric quad-ring. The seal combines low friction and...
DesignThe Hallite 155 U ring is designed as static seal for cylinders. It is used instead of a conventional O ring/back-up ring combination. Through its special design and compound, extrusion...
DesignThe Hallite 454 double acting piston seal provides the designer with a compact, low friction seal for light to medium duty hydraulic cylinders.It comprises a bronze filled PTFE ring, which...
DesignThe Hallite 455 double acting piston seal provides the designer with a premium quality product to fit the industry standard NFPA (T3.19.18-1973) housing.It comprises a bronze filled PTFE face ring,...
DesignThe Hallite 661 has been designed to cushion the stroke of the piston in pneumatic cylinders by acting as a non-return valve.Near the end of the cylinder stroke the cushion...
DesignThe Hallite 667 uses the well established sealing lip of the Hallite 607 pneumatic piston seal in a construction that provides additional cushioning for a pneumatic cylinder. Made from Hallite...
DesignThe Hallite 71 single acting fluid seal assembly consists of the standard Hallite 18 single acting fluid seal and the Hallite 62 L shaped bearing ring (wear ring). Manufactured in...
DesignThe Hallite 744 is a robust double acting rod seal specifically developed for longwall mining roof support applications. It is of similar construction to the well established Hallite 730 and...
DesignThe Hallite 83 Tri-Seal assembly offers the engineer many advantages when considering the design of cast iron, bronze, alloy etc. one-piece pistons in double-acting hydraulic cylinders, not the least being...
DesignThe O ring Loaded Lip Seal (OL) is a molded seal with medium unit loading that offers good wear and contamination resistance.It is available in many elastomer (rubber) compounds.Features Available...
DesignThe result of many years testing and development, the Hallite 607 piston seal is truly a breakthrough in pneumatics sealing. The Hythane 181 material and the profile of the dynamic...
DesignThe result of many years testing and development, the Hallite 609 rod seal is truly a breakthrough in pneumatic sealing. The Hythane 181 material and the profile of the dynamic...
Hallite 09 vee packings incorporates the Hallite 08 vee ring manufactured from fabric reinforced high grade nitrile rubber, which is normally used in multiples in a set with a male...
Hallite 735 is a compact double acting piston seal assembly designed for one piece pistons and is suitable for low to high pressure, medium to heavy duty applications. The assembly...
Hallite's 620 design incorporates features from the Hallite 621 to provide a twin lip alternative to Hallite's 500 series products.The shell is moulded in Hallite's high performance polyurethane - Hythane...
Hallites 656 is an asymmetric single acting piston seal. Similar in design to the Hallite 621 rod seal, Hallites 656 offers excellent sealing in light, medium and heavy duty single...
Ideal for light duty one piece piston applications, the Hallite 65 double acting seal is a simple, effective and economical design for pressures up to 160 bar/2500 p.s.i. its compact...
Ideal for light duty one piece piston applications, the Hallite 77 seal is a simple, effective and economical design. Its compact dimensions enable the designer to keep the length of...
The Hallite 07 is a multi lip rod seal, for medium to heavy duty applications, composed of a header ring, vee rings and a female adapter.The header ring is the...
The Hallite 11 is a vee pack rod seal for medium duty applications offering excellent performance and long life even under difficult operating conditions such as pressure surges, vibration and...
The Hallite 13 is a Vee pack rod seal for heavy duty applications offering excellent performance and long life even under difficult operating conditions such as pressure surges, vibration and...
The Hallite 14 is a vee pack rod seal for heavy duty applications offering excellent performance and long life even under difficult conditions such as pressure surges, vibration and some...
The Hallite 15 rod seal has been well proven in many applications requiring a compact, low friction seal to work efficiently both at low and high pressures.The seal comprises a...
The Hallite 310 rotary pressure seal is designed specifically for use in hydraulic swivel joints. The seal assembly consists of a carbon filled PTFE seal ring energised by an NBR...
The Hallite 416 is a buffer seal developed to work in conjunction with high performance rod seals, such as the Hallite 605 and 621.It has a bronze filled PTFE ring...
The Hallite 50 is a double acting seal designed for light duty applications using either one piece or split pistons to ISO 6547 housings.It comprises a rubber seal, two split...
The Hallite 51 is a heavy duty piston seal which, when installed in pairs, provides an excellent double acting piston design. It is particularly suitable for difficult operating conditions such...
The Hallite 511 is a loaded U cup utilising a polyurethane or polyester shell energised by a high specification resilient O ring.At zero or low pressure, the O ring helps...
The Hallite 512 is a standard profile loaded U cup utilising a polyurethane or polyester shell energised by a high specification O ring.At zero or low pressure, the O ring...
The Hallite 513 is a standard profile loaded U cup utilising a polyurethane or polyester shell energised by a high specification resilient O ring.At zero or low pressure the O...
The Hallite 52 is a two piece piston seal for heavy duty applications which, when installed in pairs, provides an excellent double-acting piston design. It is suitable for difficult operating...
The Hallite 54 double acting piston seal provides the designer with a compact, low friction seal for light to medium duty hydraulic cylinders.It comprises a PTFE ring, strengthened with additives...
The Hallite 58 double acting piston seal combines the Hallite 56 seal with bearing rings to give a very robust heavy duty seal assembly for split pistons. It enables the...
The Hallite 601 is a high performance general purpose seal suitable for rod and piston use.Manufactured in Hythane 181 - Hallite's 601 is engineered to effect a good seal in...
The Hallite 605 is an asymmetric seal offering superlative dry rod sealing for light to medium duty applications.The 605 has become an industry standard seal worldwide owing to its twin...
The Hallite 606 is an asymmetric piston seal designed to offer effective bore sealing in a wide variety of applications.The outer dynamic lip is shorter and more robust to provide...
The Hallite 610 is an asymmetric "solid" seal offering excellent dry rod sealing for light and medium duty applications.It is designed to be les sensitive to pressure fluctuations than Hallite...
The Hallite 616 is a revolutionary seal from Hallite, incorporating the sealing efficiency of the Hallite 605 with the compact grooves used by PTFE rod seals.Hallite's 616 is an asymmetric...
The Hallite 617 Multilip seal is an asymmetric rod seal specifically developed to meet the requirements of ISO 6020-2 160 bar compact cylinders. The housing sizes confirm to those given...
The Hallite 621 is a top of the range high pressure rod seal. The design of the seal incorporates a unique profiled NBR energiser to ensure complete lip actuation under...
The Hallite 622 is a top of the range medium pressure rod seal. The design of the seal incorporates a unique profiled NBR energiser to ensure complete lip actuation under...
The Hallite 652 is a high pressure rod seal designed specifically for longwall mining applications. The seal design comprises three elements; an O ring energiser*, a polyurethane shell and a...
The Hallite 653 is a buffer seal developed to work in conjunction with high performance rod seals, such as the Hallite 605 and 621. It is also interchangeable with common...
The Hallite 657 has been designed especially to fit SAE J518 flanges.High pressure and pumping are common problems which prevent reliable sealing in applications where O rings are fitted. Hallites...
The Hallite 658 is an asymmetric seal designed specifically to replace an O ring and one back up sealing arrangement.Manufact ured in Hallites high performance polyurethane - Hythane 181, the...
The Hallite 659 is an asymmetric piston seal designed to offer effective bore sealing in a wide variety of applications.The outer dynamic lip is shorter and more robust to provide...
The Hallite 663 is an asymmetric seal offering superlative dry rod sealing for light and medium duty applications.The seal is a single lip modification of the well established Hallite 605...
The Hallite 714 is a double acting seal capable of passing over ports. The reinforced, heat stabalised, thermoplastic sealing face, expands and contracts to fill the gap between the piston...
The Hallite 720 is a complete, self contained piston, bearing and seal in one assembly that can solve difficult assembly problems or be used as a cost effective alternative to...
The Hallite 730 is a top of the range double acting piston seal. It is constructed with a tough wear resistant thermoplastic polyester elastomer (TPE) face, which is loaded by...
The Hallite 753 is a compact assembly designed and developed specifically for one piece pistons.The assembly comprises a wera-resistant polyurethane slip ring which is loaded by an NBR ring. There...
The Hallite 754 double acting piston seal is a compact low friction seal for light to medium duty hydraulic cylinders. As standard, it comprises a tough, wear resitant thermoplastic elastomer...
The Hallite 755 seal is a compact, low friction seal for light to medium duty hydraulic cylinders. Designed orginally to the North American housing standards, the 755 is an inch...
The Hallite 764 is a compact seal for light to medium duty hydraulic cylinders. It is a double acting piston seal with single acting capabilities. This makes it an excellent...
The Hallite 770 seal is a double acting compact, low friction seal for light to medium duty hydraulic cylinders. It has been designed to fit standard inch O ring housings.
The Hallite 775 is a compact seal for light to medium duty hydraulic cylinders. It is a double acting piston seal with single acting capabilities. This makes it an excellent...
The Hallite 80 rotary pressure seal is a seal designed specifically for use in hydraulic swivel joints.The Hallite 80 is manufactured in Hallites high specification polyurethane, Hythane 181, to provide...
Used in tandem, the Hallite 16 rod seal provides the designer with a compact low friction seal for light to medium duty hydraulic cylinders.It has a special filled PTFE ring...