Hallite Seals International Ltd. Wiper 820 Series

Description
Designed with the same look and feel as the popular T-842, the T-820 wiper is engineered to fit the same D groove as our T-520 wiper, common in many North American cylinders. However, this profile was developed specifically for harsher environments than the T520, where the wiper is subject to numerous contaminants, such as in Agriculture, Off-Highway, and Forestry equipment.What makes the T-820 unique is the protective debris guard, which entirely covers the retaining groove. This feature offers added protection to the integrity of the hydraulic system. Often with a normal D style wiper, it is possible to trap liquids or debris in the wiper cavity or pocket around the O.D of the wiper. This will eventually allow it to corrode the pocket or pass debris around the wiper contaminating the entire system. This results in down time, as well as repair and warranty costs. Another advantage of the T-820 is that it is easy to install without the use of special tooling as in the case of a metal press-in wiper normally specd for harsh environments.The T-820 incorporates the same I.D ribs found on the T-520 to enhance low friction operation, as well as prevent pressure trap between the wiper and the primary rod seal.The standard material offering is the same hydrolysis-resistant Hythane Polyurethane as other Hallite performance seals. This material has excellent compression set characteristics, excellent wear, and abrasive resistance, and proven performance with a vast variety of fluids. The T-820 is also offered in a number of other polyurethanes such as the Hythane 361, and Hythane 371 a proprietary 55 shore D urethane.Other Materials may be available upon special request, please contact your nearest sales office or distributor for details or inquiries.
Datasheet
Description
Designed with the same look and feel as the popular T-842, the T-820 wiper is engineered to fit the same D groove as our T-520 wiper, common in many North American cylinders. However, this profile was developed specifically for harsher environments than the T520, where the wiper is subject to numerous contaminants, such as in Agriculture, Off-Highway, and Forestry equipment.What makes the T-820 unique is the protective debris guard, which entirely covers the retaining groove. This feature offers added protection to the integrity of the hydraulic system. Often with a normal D style wiper, it is possible to trap liquids or debris in the wiper cavity or pocket around the O.D of the wiper. This will eventually allow it to corrode the pocket or pass debris around the wiper contaminating the entire system. This results in down time, as well as repair and warranty costs. Another advantage of the T-820 is that it is easy to install without the use of special tooling as in the case of a metal press-in wiper normally specd for harsh environments.The T-820 incorporates the same I.D ribs found on the T-520 to enhance low friction operation, as well as prevent pressure trap between the wiper and the primary rod seal.The standard material offering is the same hydrolysis-resistant Hythane Polyurethane as other Hallite performance seals. This material has excellent compression set characteristics, excellent wear, and abrasive resistance, and proven performance with a vast variety of fluids. The T-820 is also offered in a number of other polyurethanes such as the Hythane 361, and Hythane 371 a proprietary 55 shore D urethane.Other Materials may be available upon special request, please contact your nearest sales office or distributor for details or inquiries.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wiper - 820 Series - Hallite Seals International Ltd.
Hampton, Middlesex, United Kingdom
Designed with the same look and feel as the popular T-842, the T-820 wiper is engineered to fit the same D groove as our T-520 wiper, common in many North American cylinders. However, this profile was developed specifically for harsher environments than the T520, where the wiper is subject to numerous contaminants, such as in Agriculture, Off-Highway, and Forestry equipment.What makes the T-820 unique is the protective debris guard, which entirely covers the retaining groove. This feature offers added protection to the integrity of the hydraulic system. Often with a normal D style wiper, it is possible to trap liquids or debris in the wiper cavity or pocket around the O.D of the wiper. This will eventually allow it to corrode the pocket or pass debris around the wiper contaminating the entire system. This results in down time, as well as repair and warranty costs. Another advantage of the T-820 is that it is easy to install without the use of special tooling as in the case of a metal press-in wiper normally specd for harsh environments.The T-820 incorporates the same I.D ribs found on the T-520 to enhance low friction operation, as well as prevent pressure trap between the wiper and the primary rod seal.The standard material offering is the same hydrolysis-resistant Hythane Polyurethane as other Hallite performance seals. This material has excellent compression set characteristics, excellent wear, and abrasive resistance, and proven performance with a vast variety of fluids. The T-820 is also offered in a number of other polyurethanes such as the Hythane 361, and Hythane 371 a proprietary 55 shore D urethane.Other Materials may be available upon special request, please contact your nearest sales office or distributor for details or inquiries.

Designed with the same look and feel as the popular T-842, the T-820 wiper is engineered to fit the same D groove as our T-520 wiper, common in many North American cylinders. However, this profile was developed specifically for harsher environments than the T520, where the wiper is subject to numerous contaminants, such as in Agriculture, Off-Highway, and Forestry equipment.What makes the T-820 unique is the protective debris guard, which entirely covers the retaining groove. This feature offers added protection to the integrity of the hydraulic system. Often with a normal D style wiper, it is possible to trap liquids or debris in the wiper cavity or pocket around the O.D of the wiper. This will eventually allow it to corrode the pocket or pass debris around the wiper contaminating the entire system. This results in down time, as well as repair and warranty costs. Another advantage of the T-820 is that it is easy to install without the use of special tooling as in the case of a metal press-in wiper normally specd for harsh environments.The T-820 incorporates the same I.D ribs found on the T-520 to enhance low friction operation, as well as prevent pressure trap between the wiper and the primary rod seal.The standard material offering is the same hydrolysis-resistant Hythane Polyurethane as other Hallite performance seals. This material has excellent compression set characteristics, excellent wear, and abrasive resistance, and proven performance with a vast variety of fluids. The T-820 is also offered in a number of other polyurethanes such as the Hythane 361, and Hythane 371 a proprietary 55 shore D urethane.Other Materials may be available upon special request, please contact your nearest sales office or distributor for details or inquiries.

Supplier's Site Datasheet

Technical Specifications

  Hallite Seals International Ltd.
Product Category Dynamic Seals
Product Number 820 Series
Product Name Wiper
Seal Type Exclusion Seal
Seal Orientation Rod Seal
Sealing Element or Lip Material (ASTM Abbreviation) Polyurethane
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Abradable Seals - FELTMETAL™ - Technetics Group
Specs
Seal Type Clearance / Labyrinth
Operating Temperature 1400 F (760 C)
View Details
Seals - 2270567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Seal Type Oil / Grease Seal; Rotary Shaft Seal
Sealing Element or Lip Material (ASTM Abbreviation) Nitrile (NBR); Nitrile Rubber (NBR)
Axial X-section 0.3937 inch (10 mm)
View Details
bronze filled ptfe wear ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Seal Type Hydraulic / Pneumatic Seal
Sealing Element or Lip Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
Operating Temperature -328 to ? F (-200 to ? C)
View Details
PTFE Piston Guide Rings & Piston ring -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Seal Type Oil / Grease Seal; Piston Ring
Sealing Element or Lip Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
View Details