Hallite Seals International Ltd. Double Acting Piston Seals 77 Series

Description
Ideal for light duty one piece piston applications, the Hallite 77 seal is a simple, effective and economical design. Its compact dimensions enable the designer to keep the length of the piston to a minimum.It is an assembly of a continuous rubber seal and two scarf cut bearings.The nitrile rubber seal is designed to be pre-loaded by the housing to ensure an effective seal at low pressure. The outward thrust of the rubber seal on the bearings as it reacts to increasing pressure prevents any extrusion damage in the sealing area.The pair of polycetal bearings are proportioned to support the piston and its side load.
Datasheet
Description
Ideal for light duty one piece piston applications, the Hallite 77 seal is a simple, effective and economical design. Its compact dimensions enable the designer to keep the length of the piston to a minimum.It is an assembly of a continuous rubber seal and two scarf cut bearings.The nitrile rubber seal is designed to be pre-loaded by the housing to ensure an effective seal at low pressure. The outward thrust of the rubber seal on the bearings as it reacts to increasing pressure prevents any extrusion damage in the sealing area.The pair of polycetal bearings are proportioned to support the piston and its side load.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Acting Piston Seals - 77 Series - Hallite Seals International Ltd.
Hampton, Middlesex, United Kingdom
Double Acting Piston Seals
77 Series
Double Acting Piston Seals 77 Series
Ideal for light duty one piece piston applications, the Hallite 77 seal is a simple, effective and economical design. Its compact dimensions enable the designer to keep the length of the piston to a minimum.It is an assembly of a continuous rubber seal and two scarf cut bearings.The nitrile rubber seal is designed to be pre-loaded by the housing to ensure an effective seal at low pressure. The outward thrust of the rubber seal on the bearings as it reacts to increasing pressure prevents any extrusion damage in the sealing area.The pair of polycetal bearings are proportioned to support the piston and its side load.

Ideal for light duty one piece piston applications, the Hallite 77 seal is a simple, effective and economical design. Its compact dimensions enable the designer to keep the length of the piston to a minimum.It is an assembly of a continuous rubber seal and two scarf cut bearings.The nitrile rubber seal is designed to be pre-loaded by the housing to ensure an effective seal at low pressure. The outward thrust of the rubber seal on the bearings as it reacts to increasing pressure prevents any extrusion damage in the sealing area.The pair of polycetal bearings are proportioned to support the piston and its side load.

Supplier's Site Datasheet

Technical Specifications

  Hallite Seals International Ltd.
Product Category Hydraulic Seals and Pneumatic Seals
Product Number 77 Series
Product Name Double Acting Piston Seals
Material (ASTM Abbreviation) Highly Saturated Nitrile (HNBR)
Orientation / Direction Piston Seal
Action Double Acting
Design Units English; Metric
Shaft O.D. or Seal I.D. 0.6890 to 4.41 inch (17.5 to 112 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ptfe backup rings -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
Operating Temperature -328 to 500 F (-200 to 260 C)
View Details
Packing Set -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Material (ASTM Abbreviation) Ethylene Propylene (optional feature); Nitrile (NBR) (optional feature); Highly Saturated Nitrile (HNBR) (optional feature); Polyetheretherketon (PEEK) (optional feature); Polytetrafluoroethylene (PTFE) (optional feature)
Orientation / Direction Symmetric Seal
Action Single Acting; Double Acting
View Details
Cap Seals -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Material (ASTM Abbreviation) Fluoroelastomer (FKM) (optional feature); Nitrile (NBR) (optional feature); Highly Saturated Nitrile (HNBR) (optional feature)
Seal Type (Composite Seal)
View Details
Turcon® Excluder® 5 -  - Trelleborg Sealing Solutions Americas
Trelleborg Sealing Solutions Americas
Specs
Action Double Acting
Design Units Metric
Shaft O.D. or Seal I.D. 0.7874 to 102 inch (20 to 2600 mm)
View Details