Hallite Seals International Ltd. Wiper 38 Series

Description
The Hallite 38 wiper has been designed so that the proportions of the wiping lip ensure it maintains contact with the rod surface to remove heavily deposited mud, ice etc. The outside diamter contacts the housing and has a seealing lip to prevent moisture entering the groove.A polyester based material is used to provide a tough abrasion reistant wiper for the difficult conditions usually found in mining or earth moving applications. All the range can be used with a split housing, however, the majority can be installed in a blind housing with care.
Datasheet
Description
The Hallite 38 wiper has been designed so that the proportions of the wiping lip ensure it maintains contact with the rod surface to remove heavily deposited mud, ice etc. The outside diamter contacts the housing and has a seealing lip to prevent moisture entering the groove.A polyester based material is used to provide a tough abrasion reistant wiper for the difficult conditions usually found in mining or earth moving applications. All the range can be used with a split housing, however, the majority can be installed in a blind housing with care.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wiper - 38 Series - Hallite Seals International Ltd.
Hampton, Middlesex, United Kingdom
The Hallite 38 wiper has been designed so that the proportions of the wiping lip ensure it maintains contact with the rod surface to remove heavily deposited mud, ice etc. The outside diamter contacts the housing and has a seealing lip to prevent moisture entering the groove.A polyester based material is used to provide a tough abrasion reistant wiper for the difficult conditions usually found in mining or earth moving applications. All the range can be used with a split housing, however, the majority can be installed in a blind housing with care.

The Hallite 38 wiper has been designed so that the proportions of the wiping lip ensure it maintains contact with the rod surface to remove heavily deposited mud, ice etc. The outside diamter contacts the housing and has a seealing lip to prevent moisture entering the groove.A polyester based material is used to provide a tough abrasion reistant wiper for the difficult conditions usually found in mining or earth moving applications. All the range can be used with a split housing, however, the majority can be installed in a blind housing with care.

Supplier's Site Datasheet

Technical Specifications

  Hallite Seals International Ltd.
Product Category Dynamic Seals
Product Number 38 Series
Product Name Wiper
Seal Type Exclusion Seal
Design Units Metric
Shaft O.D. or Seal I.D. 0.7087 to 18.5 inch (18 to 470 mm)
Housing I.D. or Seal O.D. 0.9449 to 19.29 inch (24 to 490 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abradable Seals - FELTMETAL™ - Technetics Group
Specs
Seal Type Clearance / Labyrinth
Operating Temperature 1400 F (760 C)
View Details
Seals - 2263746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Seal Type Oil / Grease Seal; Rotary Shaft Seal
Sealing Element or Lip Material (ASTM Abbreviation) Nitrile (NBR); Nitrile Rubber (NBR)
Axial X-section 0.2756 inch (7 mm)
View Details
PTFE V Ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Seal Type Hydraulic / Pneumatic Seal; Exclusion Seal
Sealing Element or Lip Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
View Details
PTFE Piston Guide Rings & Piston ring -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Seal Type Oil / Grease Seal; Piston Ring
Sealing Element or Lip Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
View Details