Hallite Seals International Ltd. Pneumatic Seals 607 Series

Description
DesignThe result of many years testing and development, the Hallite 607 piston seal is truly a breakthrough in pneumatics sealing. The Hythane 181 material and the profile of the dynamic sealing lip combine to offer both ultra low friction - significantly less than that of rubber - and ultra long life.The Hallite 607 has been developed to give significant improvements in cylinder performance in low lube air conditions and be used in long and short stroke applications. Hallites type 607 may also be used in single acting cylinders with a spring return, as well as the double acting application illustrated.
Datasheet
Description
DesignThe result of many years testing and development, the Hallite 607 piston seal is truly a breakthrough in pneumatics sealing. The Hythane 181 material and the profile of the dynamic sealing lip combine to offer both ultra low friction - significantly less than that of rubber - and ultra long life.The Hallite 607 has been developed to give significant improvements in cylinder performance in low lube air conditions and be used in long and short stroke applications. Hallites type 607 may also be used in single acting cylinders with a spring return, as well as the double acting application illustrated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Seals - 607 Series - Hallite Seals International Ltd.
Hampton, Middlesex, United Kingdom
Pneumatic Seals
607 Series
Pneumatic Seals 607 Series
DesignThe result of many years testing and development, the Hallite 607 piston seal is truly a breakthrough in pneumatics sealing. The Hythane 181 material and the profile of the dynamic sealing lip combine to offer both ultra low friction - significantly less than that of rubber - and ultra long life.The Hallite 607 has been developed to give significant improvements in cylinder performance in low lube air conditions and be used in long and short stroke applications. Hallites type 607 may also be used in single acting cylinders with a spring return, as well as the double acting application illustrated.

DesignThe result of many years testing and development, the Hallite 607 piston seal is truly a breakthrough in pneumatics sealing. The Hythane 181 material and the profile of the dynamic sealing lip combine to offer both ultra low friction - significantly less than that of rubber - and ultra long life.The Hallite 607 has been developed to give significant improvements in cylinder performance in low lube air conditions and be used in long and short stroke applications. Hallites type 607 may also be used in single acting cylinders with a spring return, as well as the double acting application illustrated.

Supplier's Site Datasheet

Technical Specifications

  Hallite Seals International Ltd.
Product Category Hydraulic Seals and Pneumatic Seals
Product Number 607 Series
Product Name Pneumatic Seals
Material (ASTM Abbreviation) Polyurethane; Hythane® 181
Orientation / Direction Piston Seal
Action Single Acting; Double Acting
Design Units English; Metric
Shaft O.D. or Seal I.D. 0.9449 to 3.35 inch (24 to 85 mm)
Unlock Full Specs
to access all available technical data