The Hallite 622 is a top of the range medium pressure rod seal. The design of the seal incorporates a unique profiled NBR energiser to ensure complete lip actuation under all pressure conditions and to cushion the seal against shock loadings.The shell is moulded in Hallites high performance polyurethane Hythane 181, ensuring flexibility for installation and performance at low temperatures.The Hallite 622 also benefits from Hallites twin lip profile for dry rod sealing.
| Hallite Seals International Ltd. | |
|---|---|
| Product Category | Hydraulic Seals and Pneumatic Seals |
| Product Number | 622 Series |
| Product Name | Rod Seal |
| Material (ASTM Abbreviation) | Polyurethane; Hythane® 181 |
| Orientation / Direction | Rod Seal |
| Design Units | English |
| Shaft O.D. or Seal I.D. | 1.5 to 4.5 inch (38.1 to 114 mm) |
| Housing I.D. or Seal O.D. | 1.88 to 5 inch (47.62 to 127 mm) |