Hallite Seals International Ltd. Double Acting Piston Seals 64 Series

Description
A robust seal assembly designed specifically for one piece pistons, the Hallite 64 double acting seal uses a rubber sealing element which has proved itself in service to be extremely wear resistant and capable of working most effectively in a wide variety of medium to heavy duty applications.The assembly comprises a rubber seal, two split support rings and two split bearings, one of each located either side of the seal. The nitrile rubber seal is designed to have its section compressed by the housing, to ensure a low pressure seal, and when pressurised be protected from extrusion damage by the extending lips of the support ring. The support ring is manufactured from a tough but flexible polymer and scarf cut for assembly.L section bearings provide the support and guidance for the piston and other parts of the seal.For seals up to 90mm diameter d3 is not required. Above 90mm diameter the seals benefit from the additional support of the L-section bearings.All seals are also suitable for two piece housings.Note: Other sizes of this design of seal are shown under Hallite 50, 53 and 68. Also see Hallite 753 for interchangable sizes.
Datasheet
Description
A robust seal assembly designed specifically for one piece pistons, the Hallite 64 double acting seal uses a rubber sealing element which has proved itself in service to be extremely wear resistant and capable of working most effectively in a wide variety of medium to heavy duty applications.The assembly comprises a rubber seal, two split support rings and two split bearings, one of each located either side of the seal. The nitrile rubber seal is designed to have its section compressed by the housing, to ensure a low pressure seal, and when pressurised be protected from extrusion damage by the extending lips of the support ring. The support ring is manufactured from a tough but flexible polymer and scarf cut for assembly.L section bearings provide the support and guidance for the piston and other parts of the seal.For seals up to 90mm diameter d3 is not required. Above 90mm diameter the seals benefit from the additional support of the L-section bearings.All seals are also suitable for two piece housings.Note: Other sizes of this design of seal are shown under Hallite 50, 53 and 68. Also see Hallite 753 for interchangable sizes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Acting Piston Seals - 64 Series - Hallite Seals International Ltd.
Hampton, Middlesex, United Kingdom
Double Acting Piston Seals
64 Series
Double Acting Piston Seals 64 Series
A robust seal assembly designed specifically for one piece pistons, the Hallite 64 double acting seal uses a rubber sealing element which has proved itself in service to be extremely wear resistant and capable of working most effectively in a wide variety of medium to heavy duty applications.The assembly comprises a rubber seal, two split support rings and two split bearings, one of each located either side of the seal. The nitrile rubber seal is designed to have its section compressed by the housing, to ensure a low pressure seal, and when pressurised be protected from extrusion damage by the extending lips of the support ring. The support ring is manufactured from a tough but flexible polymer and scarf cut for assembly.L section bearings provide the support and guidance for the piston and other parts of the seal.For seals up to 90mm diameter d3 is not required. Above 90mm diameter the seals benefit from the additional support of the L-section bearings.All seals are also suitable for two piece housings.Note: Other sizes of this design of seal are shown under Hallite 50, 53 and 68. Also see Hallite 753 for interchangable sizes.

A robust seal assembly designed specifically for one piece pistons, the Hallite 64 double acting seal uses a rubber sealing element which has proved itself in service to be extremely wear resistant and capable of working most effectively in a wide variety of medium to heavy duty applications.The assembly comprises a rubber seal, two split support rings and two split bearings, one of each located either side of the seal. The nitrile rubber seal is designed to have its section compressed by the housing, to ensure a low pressure seal, and when pressurised be protected from extrusion damage by the extending lips of the support ring. The support ring is manufactured from a tough but flexible polymer and scarf cut for assembly.L section bearings provide the support and guidance for the piston and other parts of the seal.For seals up to 90mm diameter d3 is not required. Above 90mm diameter the seals benefit from the additional support of the L-section bearings.All seals are also suitable for two piece housings.Note: Other sizes of this design of seal are shown under Hallite 50, 53 and 68. Also see Hallite 753 for interchangable sizes.

Supplier's Site Datasheet

Technical Specifications

  Hallite Seals International Ltd.
Product Category Hydraulic Seals and Pneumatic Seals
Product Number 64 Series
Product Name Double Acting Piston Seals
Material (ASTM Abbreviation) Highly Saturated Nitrile (HNBR)
Orientation / Direction Piston Seal
Action Double Acting
Design Units Metric
Shaft O.D. or Seal I.D. 0.8661 to 8.86 inch (22 to 225 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring Seals -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Material (ASTM Abbreviation) Fluoroelastomer (FKM) (optional feature); Highly Saturated Nitrile (HNBR) (optional feature); FFKM
Seal Features Spring-energized
View Details
O-Ring Energized Seals -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Material (ASTM Abbreviation) Ethylene Propylene; Fluoroelastomer (FKM); Flourosilicone (FVMQ); Nitrile (NBR); Highly Saturated Nitrile (HNBR); Silicone, FFKM
Seal Features Spring-energized
Orientation / Direction Rod Seal
View Details
ptfe wiper seal -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
Operating Temperature -328 to 500 F (-200 to 260 C)
View Details