Hallite Seals International Ltd. Vee Packs 14 Series

Description
The Hallite 14 is a vee pack rod seal for heavy duty applications offering excellent performance and long life even under difficult conditions such as pressure surges, vibration and some misalignment. The seal consists of a male and female adaptor and three vee rings.The male adapter is usually manufactured from polyacetal but some of the larger sizes are rubberised fabric. It has grooves across one face to ensure equal pressure to the sealing edges of the vee ring.All sizes have vee rings manufactured from rubberised fabric because this has strength and durability and permits an oil film to lubricate the other parts of the seal. The smaller sizes are supplied with a rubber vee ring between the rubberised fabric vee rings.The female adaptor uses a hard rubberised fabric to support the vee rings and protect them from extrusion damage. At high pressure the lips of the adaptor act as a secondary seal.Please note: We stock all of the components needed to make any size Type 14 Vee Pack. To request a custom made Vee Pack to suit your specific needs, please visit our Custom Seals form and select Vee Pack from the drop down menu.Alternatively, for further information about these and any other sizes that you are looking for, please contact your local Hallite sales office.
Datasheet
Description
The Hallite 14 is a vee pack rod seal for heavy duty applications offering excellent performance and long life even under difficult conditions such as pressure surges, vibration and some misalignment. The seal consists of a male and female adaptor and three vee rings.The male adapter is usually manufactured from polyacetal but some of the larger sizes are rubberised fabric. It has grooves across one face to ensure equal pressure to the sealing edges of the vee ring.All sizes have vee rings manufactured from rubberised fabric because this has strength and durability and permits an oil film to lubricate the other parts of the seal. The smaller sizes are supplied with a rubber vee ring between the rubberised fabric vee rings.The female adaptor uses a hard rubberised fabric to support the vee rings and protect them from extrusion damage. At high pressure the lips of the adaptor act as a secondary seal.Please note: We stock all of the components needed to make any size Type 14 Vee Pack. To request a custom made Vee Pack to suit your specific needs, please visit our Custom Seals form and select Vee Pack from the drop down menu.Alternatively, for further information about these and any other sizes that you are looking for, please contact your local Hallite sales office.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vee Packs - 14 Series - Hallite Seals International Ltd.
Hampton, Middlesex, United Kingdom
Vee Packs
14 Series
Vee Packs 14 Series
The Hallite 14 is a vee pack rod seal for heavy duty applications offering excellent performance and long life even under difficult conditions such as pressure surges, vibration and some misalignment. The seal consists of a male and female adaptor and three vee rings.The male adapter is usually manufactured from polyacetal but some of the larger sizes are rubberised fabric. It has grooves across one face to ensure equal pressure to the sealing edges of the vee ring.All sizes have vee rings manufactured from rubberised fabric because this has strength and durability and permits an oil film to lubricate the other parts of the seal. The smaller sizes are supplied with a rubber vee ring between the rubberised fabric vee rings.The female adaptor uses a hard rubberised fabric to support the vee rings and protect them from extrusion damage. At high pressure the lips of the adaptor act as a secondary seal.Please note: We stock all of the components needed to make any size Type 14 Vee Pack. To request a custom made Vee Pack to suit your specific needs, please visit our Custom Seals form and select Vee Pack from the drop down menu.Alternatively, for further information about these and any other sizes that you are looking for, please contact your local Hallite sales office.

The Hallite 14 is a vee pack rod seal for heavy duty applications offering excellent performance and long life even under difficult conditions such as pressure surges, vibration and some misalignment. The seal consists of a male and female adaptor and three vee rings.The male adapter is usually manufactured from polyacetal but some of the larger sizes are rubberised fabric. It has grooves across one face to ensure equal pressure to the sealing edges of the vee ring.All sizes have vee rings manufactured from rubberised fabric because this has strength and durability and permits an oil film to lubricate the other parts of the seal. The smaller sizes are supplied with a rubber vee ring between the rubberised fabric vee rings.The female adaptor uses a hard rubberised fabric to support the vee rings and protect them from extrusion damage. At high pressure the lips of the adaptor act as a secondary seal.Please note: We stock all of the components needed to make any size Type 14 Vee Pack. To request a custom made Vee Pack to suit your specific needs, please visit our Custom Seals form and select Vee Pack from the drop down menu.Alternatively, for further information about these and any other sizes that you are looking for, please contact your local Hallite sales office.

Supplier's Site Datasheet

Technical Specifications

  Hallite Seals International Ltd.
Product Category Hydraulic Seals and Pneumatic Seals
Product Number 14 Series
Product Name Vee Packs
Material (ASTM Abbreviation) Rubberized Fabric
Orientation / Direction Rod Seal
Action Single Acting; Double Acting
Seal Type Vee Packing
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

PTFE V Ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
View Details
Cap Seals -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Material (ASTM Abbreviation) Fluoroelastomer (FKM) (optional feature); Nitrile (NBR) (optional feature); Highly Saturated Nitrile (HNBR) (optional feature)
Seal Type (Composite Seal)
View Details
Spring Energized Seals -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Material (ASTM Abbreviation) Polyetheretherketon (PEEK) (optional feature); Polytetrafluoroethylene (PTFE) (optional feature)
Seal Features Spring-energized; Integral Wiper / Scraper (optional feature)
Action Double Acting
View Details
iglide® Piston Rings -  - igus® inc.
Specs
Material (ASTM Abbreviation) iglide®
Seal Features Split Seal
Seal Type Piston Ring
View Details