Hallite Seals International Ltd. Wiper 521 Series

Description
The Hallite 521 snap-in rod wiper has been designed for light to medium duty applications for typical AN housing sizes. The proportions of the wiping lip ensure that contact is maintained with the surface of the rod to remove contaminants.The moulded ribs on the internal diameter provides extra stability to the seal and help prevent pressure trapping. The outside diameter contacts the housing diameter and has a sealing lip to prevent moisture entering the groove.The Hallite 521 is available in polyurethane or a polyester based compound.MaterialsTh e part numbers shown are for polyurethane. If you require this product in polyester, please contact your local Hallite sales office.
Datasheet
Description
The Hallite 521 snap-in rod wiper has been designed for light to medium duty applications for typical AN housing sizes. The proportions of the wiping lip ensure that contact is maintained with the surface of the rod to remove contaminants.The moulded ribs on the internal diameter provides extra stability to the seal and help prevent pressure trapping. The outside diameter contacts the housing diameter and has a sealing lip to prevent moisture entering the groove.The Hallite 521 is available in polyurethane or a polyester based compound.MaterialsTh e part numbers shown are for polyurethane. If you require this product in polyester, please contact your local Hallite sales office.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wiper - 521 Series - Hallite Seals International Ltd.
Hampton, Middlesex, United Kingdom
The Hallite 521 snap-in rod wiper has been designed for light to medium duty applications for typical AN housing sizes. The proportions of the wiping lip ensure that contact is maintained with the surface of the rod to remove contaminants.The moulded ribs on the internal diameter provides extra stability to the seal and help prevent pressure trapping. The outside diameter contacts the housing diameter and has a sealing lip to prevent moisture entering the groove.The Hallite 521 is available in polyurethane or a polyester based compound.MaterialsTh e part numbers shown are for polyurethane. If you require this product in polyester, please contact your local Hallite sales office.

The Hallite 521 snap-in rod wiper has been designed for light to medium duty applications for typical AN housing sizes. The proportions of the wiping lip ensure that contact is maintained with the surface of the rod to remove contaminants.The moulded ribs on the internal diameter provides extra stability to the seal and help prevent pressure trapping. The outside diameter contacts the housing diameter and has a sealing lip to prevent moisture entering the groove.The Hallite 521 is available in polyurethane or a polyester based compound.MaterialsThe part numbers shown are for polyurethane. If you require this product in polyester, please contact your local Hallite sales office.

Supplier's Site Datasheet

Technical Specifications

  Hallite Seals International Ltd.
Product Category Dynamic Seals
Product Number 521 Series
Product Name Wiper
Seal Type Exclusion Seal
Sealing Element or Lip Material (ASTM Abbreviation) Polyurethane
Design Units English
Shaft O.D. or Seal I.D. 0.5000 to 4 inch (12.7 to 102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abradable Seals - FELTMETAL™ - Technetics Group
Specs
Seal Type Clearance / Labyrinth
Operating Temperature 1400 F (760 C)
View Details
Seals - 2263864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Seal Type Oil / Grease Seal; Rotary Shaft Seal
Sealing Element or Lip Material (ASTM Abbreviation) Nitrile (NBR); Nitrile Rubber (NBR)
Axial X-section 0.3937 inch (10 mm)
View Details
ptfe 25 carbon filled parts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Sealing Element or Lip Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
Operating Temperature -328 to 500 F (-200 to 260 C)
View Details
PTFE Piston Guide Rings & Piston ring -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Seal Type Oil / Grease Seal; Piston Ring
Sealing Element or Lip Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
View Details