Daemar Inc. Datasheets for Dynamic Seals

Dynamic seals include oil seals, hydraulic and pneumatic seals, exclusion seals, labyrinth seals, bearing isolators, and piston rings. They create a barrier between moving and stationary surfaces in applications such as rotating shafts and pistons rings.  This is a general search form; more detailed search forms are available.
Dynamic Seals: Learn more

Page: 1 10 14 15 16 17 18 19 20 21
Product Name Notes
DMR™ Wheel Hub Seals protect bearings and shafts during operation, installation and removal by providing a built-in wear sleeve and rubber coated metal casings.
Used in applications where ultra-low friction, chemical compatibility, long life and extreme temperature performance is required.
A complete selection if JM Clipper shaft seals in inch and metric shaft sizes. JM Clipper seal sizes ranging from below one inch to well over 40 inches OD. JM...
L2M is a rolling mill bearing seal. Every design feature was based on the extra demands of rolling mill service - including the demand for lower cost. Even though the...
Rotary shaft seals play a key role in extending the operating life of bearing systems and reducing the overall costs of maintaining these systems. The primary function of a rotary...
Rubber ring for shaft requiring a dynamic seal (primary or back-up) in the axial direction. The body of V seals rotate with the shaft and holds itself in position by...
The T-Seal is compact and provides an excellent option to bulkier types of seals in a double or single acting application. The T-Seal is used in reciprocating hydraulic and pneumatic...
U-Cups derive their name from their shape and are self-sealing on both the inside diameter and outside diameter. They are most often used for sealing rams or rods and are...

<< Prev Next >>