Daemar Inc. V-Rings VA-220

Description
Rubber ring for shaft requiring a dynamic seal (primary or back-up) in the axial direction. The body of V seals rotate with the shaft and holds itself in position by its elastic fit on the shaft. Sealing is produced by the contact between the lip and the counterface. Additionally, the V Series seal has good sealing action when the shaft is eccentric and/or there is some misalignment. Combined with radial shaft seals, these axial face seal designs provide excellent excluding characteristics against all types of liquids, greases, oils, dirt, sand and other foreign materials. VA – standard style, VA seal has a straight back for shaft from 3 to 2000 mm
Datasheet
Description
Rubber ring for shaft requiring a dynamic seal (primary or back-up) in the axial direction. The body of V seals rotate with the shaft and holds itself in position by its elastic fit on the shaft. Sealing is produced by the contact between the lip and the counterface. Additionally, the V Series seal has good sealing action when the shaft is eccentric and/or there is some misalignment. Combined with radial shaft seals, these axial face seal designs provide excellent excluding characteristics against all types of liquids, greases, oils, dirt, sand and other foreign materials. VA – standard style, VA seal has a straight back for shaft from 3 to 2000 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
V-Rings - VA-220 - Daemar Inc.
Lawrenceville, GA, USA
V-Rings
VA-220
V-Rings VA-220
Rubber ring for shaft requiring a dynamic seal (primary or back-up) in the axial direction. The body of V seals rotate with the shaft and holds itself in position by its elastic fit on the shaft. Sealing is produced by the contact between the lip and the counterface. Additionally, the V Series seal has good sealing action when the shaft is eccentric and/or there is some misalignment. Combined with radial shaft seals, these axial face seal designs provide excellent excluding characteristics against all types of liquids, greases, oils, dirt, sand and other foreign materials. VA – standard style, VA seal has a straight back for shaft from 3 to 2000 mm

Rubber ring for shaft requiring a dynamic seal (primary or back-up) in the axial direction. The body of V seals rotate with the shaft and holds itself in position by its elastic fit on the shaft. Sealing is produced by the contact between the lip and the counterface. Additionally, the V Series seal has good sealing action when the shaft is eccentric and/or there is some misalignment. Combined with radial shaft seals, these axial face seal designs provide excellent excluding characteristics against all types of liquids, greases, oils, dirt, sand and other foreign materials.
VA – standard style, VA seal has a straight back for shaft from 3 to 2000 mm

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Dynamic Seals
Product Number VA-220
Product Name V-Rings
Seal Type Exclusion Seal
Unlock Full Specs
to access all available technical data

Similar Products

V-Packing / Chevron Stack Sets -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Seal Type Exclusion Seal
Sealing Element or Lip Material (ASTM Abbreviation) Fluoroelastomer (FKM) (optional feature) Polyetheretherketon (PEEK) (optional feature) Polytetrafluoroethylene (PTFE) (optional feature); Other High Performance Elastomers
View Details
ptfe piston rings -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Seal Type Hydraulic / Pneumatic Seal; Piston Ring
Sealing Element or Lip Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
Operating Temperature -328 to 500 F (-200 to 260 C)
View Details
Backup Rings -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Seal Type Back-up Ring
Pressure 1500 psi (1056 m H2O)
View Details
Piston Guide Rings & Piston ring -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Seal Type Oil / Grease Seal; Piston Ring
Sealing Element or Lip Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
View Details