Daemar Inc. JM Clipper Seals Disc Springs ST-LUP

Description
A complete selection if JM Clipper shaft seals in inch and metric shaft sizes. JM Clipper seal sizes ranging from below one inch to well over 40 inches OD. JM Clipper and Daemar® Inc. offer one of the largest selections of flexible Oil Seals available. Made from a Kevlar reinforced heel, this seal can be used as a solid or a split seal. With inch and metric shaft sizes we can provide from stock a seal for almost any size ranging from below one inch to well over 40 inches OD. Nitrile, Viton materials are available and many lip designs for your specific sealing environments. Application: Heavy Duty Steel Mill Roll Neck Bearing Service. Steel bands offer greater retention in bore.
Datasheet
Description
A complete selection if JM Clipper shaft seals in inch and metric shaft sizes. JM Clipper seal sizes ranging from below one inch to well over 40 inches OD. JM Clipper and Daemar® Inc. offer one of the largest selections of flexible Oil Seals available. Made from a Kevlar reinforced heel, this seal can be used as a solid or a split seal. With inch and metric shaft sizes we can provide from stock a seal for almost any size ranging from below one inch to well over 40 inches OD. Nitrile, Viton materials are available and many lip designs for your specific sealing environments. Application: Heavy Duty Steel Mill Roll Neck Bearing Service. Steel bands offer greater retention in bore.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JM Clipper Seals Disc Springs - ST-LUP - Daemar Inc.
Lawrenceville, GA, USA
JM Clipper Seals Disc Springs
ST-LUP
JM Clipper Seals Disc Springs ST-LUP
A complete selection if JM Clipper shaft seals in inch and metric shaft sizes. JM Clipper seal sizes ranging from below one inch to well over 40 inches OD. JM Clipper and Daemar® Inc. offer one of the largest selections of flexible Oil Seals available. Made from a Kevlar reinforced heel, this seal can be used as a solid or a split seal. With inch and metric shaft sizes we can provide from stock a seal for almost any size ranging from below one inch to well over 40 inches OD. Nitrile, Viton materials are available and many lip designs for your specific sealing environments. Application: Heavy Duty Steel Mill Roll Neck Bearing Service. Steel bands offer greater retention in bore.

A complete selection if JM Clipper shaft seals in inch and metric shaft sizes. JM Clipper seal sizes ranging from below one inch to well over 40 inches OD.
JM Clipper and Daemar® Inc. offer one of the largest selections of flexible Oil Seals available.
Made from a Kevlar reinforced heel, this seal can be used as a solid or a split seal. With inch and metric shaft sizes we can provide from stock a seal for almost any size ranging from below one inch to well over 40 inches OD. Nitrile, Viton materials are available and many lip designs for your specific sealing environments.
Application: Heavy Duty Steel Mill Roll Neck Bearing Service. Steel bands offer greater retention in bore.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Oil Seals and Grease Seals
Product Number ST-LUP
Product Name JM Clipper Seals Disc Springs
Unlock Full Specs
to access all available technical data

Similar Products

Seals - 2270492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Seal Type Rotary Shaft Seal
Material (ASTM Abbreviation) Nitrile (NBR); Nitrile Rubber (NBR)
Axial X-section 0.4724 inch (12 mm)
View Details
Back Up Rings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Material (ASTM Abbreviation) Polyetheretherketon (PEEK); Polytetrafluoroethylene (PTFE)
View Details
PTFE Shaft Seals -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
View Details
Oilfield Seals - EnDura® E90SR - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Material (ASTM Abbreviation) Ethylene Propylene (optional feature); Fluoroelastomer (FKM) (optional feature); Highly Saturated Nitrile (HNBR) (optional feature); FFKM
View Details