Daemar Inc. Oil Seals Inch Series Disc Springs S85095050AS

Description
Rotary shaft seals play a key role in extending the operating life of bearing systems and reducing the overall costs of maintaining these systems. The primary function of a rotary shaft seal is to retain bearing system lubricants therefore allowing the bearings to operate in optimal levels of lubrication. The secondary function of a rotary shaft seal is to exclude contaminants from the system, contaminants that can both damage bearings and break down the effectiveness of lubricants.This catalogue provides a listing of Daemar’s standard rotary shaft seal styles and sizes. Accommodating shafts ranging from 1/4” to 40”. The design guide offers assistance in selecting the appropriate style and material of seal for your particular operating environment. If heat or chemical attack are a concern we offer Viton®, and polyurethane materials as well as the standard silicones and nitriles. Additionally, design parameters for shaft and bore configurations are provided.
Datasheet
Description
Rotary shaft seals play a key role in extending the operating life of bearing systems and reducing the overall costs of maintaining these systems. The primary function of a rotary shaft seal is to retain bearing system lubricants therefore allowing the bearings to operate in optimal levels of lubrication. The secondary function of a rotary shaft seal is to exclude contaminants from the system, contaminants that can both damage bearings and break down the effectiveness of lubricants.This catalogue provides a listing of Daemar’s standard rotary shaft seal styles and sizes. Accommodating shafts ranging from 1/4” to 40”. The design guide offers assistance in selecting the appropriate style and material of seal for your particular operating environment. If heat or chemical attack are a concern we offer Viton®, and polyurethane materials as well as the standard silicones and nitriles. Additionally, design parameters for shaft and bore configurations are provided.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil Seals Inch Series Disc Springs - S85095050AS - Daemar Inc.
Lawrenceville, GA, USA
Oil Seals Inch Series Disc Springs
S85095050AS
Oil Seals Inch Series Disc Springs S85095050AS
Rotary shaft seals play a key role in extending the operating life of bearing systems and reducing the overall costs of maintaining these systems. The primary function of a rotary shaft seal is to retain bearing system lubricants therefore allowing the bearings to operate in optimal levels of lubrication. The secondary function of a rotary shaft seal is to exclude contaminants from the system, contaminants that can both damage bearings and break down the effectiveness of lubricants.This catalogue provides a listing of Daemar’s standard rotary shaft seal styles and sizes. Accommodating shafts ranging from 1/4” to 40”. The design guide offers assistance in selecting the appropriate style and material of seal for your particular operating environment. If heat or chemical attack are a concern we offer Viton®, and polyurethane materials as well as the standard silicones and nitriles. Additionally, design parameters for shaft and bore configurations are provided.

Rotary shaft seals play a key role in extending the operating life of bearing systems and reducing the overall costs of maintaining these systems. The primary function of a rotary shaft seal is to retain bearing system lubricants therefore allowing the bearings to operate in optimal levels of lubrication. The secondary function of a rotary shaft seal is to exclude contaminants from the system, contaminants that can both damage bearings and break down the effectiveness of lubricants.This catalogue provides a listing of Daemar’s standard rotary shaft seal styles and sizes. Accommodating shafts ranging from 1/4” to 40”. The design guide offers assistance in selecting the appropriate style and material of seal for your particular operating environment. If heat or chemical attack are a concern we offer Viton®, and polyurethane materials as well as the standard silicones and nitriles. Additionally, design parameters for shaft and bore configurations are provided.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Oil Seals and Grease Seals
Product Number S85095050AS
Product Name Oil Seals Inch Series Disc Springs
Material (ASTM Abbreviation) Fluoroelastomer (FKM) (optional feature); Nitrile (NBR) (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Oilfield Seals - EnDura® E90SR - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Material (ASTM Abbreviation) Ethylene Propylene (optional feature); Fluoroelastomer (FKM) (optional feature); Highly Saturated Nitrile (HNBR) (optional feature); FFKM
View Details
V-rings seals -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Seal Type V-ring
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
View Details
Seals - 2263723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Seal Type Rotary Shaft Seal
Material (ASTM Abbreviation) Nitrile (NBR); Nitrile Rubber (NBR)
Axial X-section 0.2756 inch (7 mm)
View Details
Spring Energized Seals -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Seal Type U-ring / Block Vee Ring
Seal Construction Rubber / Polymer; Non-opposed Dual Element
Seal Features Spring-energized; Integral Wiper / Scraper (optional feature)
View Details