Daemar Inc. V-Rings VA-1150

Description
Rubber ring for shaft requiring a dynamic seal (primary or back-up) in the axial direction. The body of V seals rotate with the shaft and holds itself in position by its elastic fit on the shaft. Sealing is produced by the contact between the lip and the counterface. Additionally, the V Series seal has good sealing action when the shaft is eccentric and/or there is some misalignment. Combined with radial shaft seals, these axial face seal designs provide excellent excluding characteristics against all types of liquids, greases, oils, dirt, sand and other foreign materials. VA – standard style, VA seal has a straight back for shaft from 3 to 2000 mm
Datasheet
Description
Rubber ring for shaft requiring a dynamic seal (primary or back-up) in the axial direction. The body of V seals rotate with the shaft and holds itself in position by its elastic fit on the shaft. Sealing is produced by the contact between the lip and the counterface. Additionally, the V Series seal has good sealing action when the shaft is eccentric and/or there is some misalignment. Combined with radial shaft seals, these axial face seal designs provide excellent excluding characteristics against all types of liquids, greases, oils, dirt, sand and other foreign materials. VA – standard style, VA seal has a straight back for shaft from 3 to 2000 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
V-Rings - VA-1150 - Daemar Inc.
Lawrenceville, GA, USA
V-Rings
VA-1150
V-Rings VA-1150
Rubber ring for shaft requiring a dynamic seal (primary or back-up) in the axial direction. The body of V seals rotate with the shaft and holds itself in position by its elastic fit on the shaft. Sealing is produced by the contact between the lip and the counterface. Additionally, the V Series seal has good sealing action when the shaft is eccentric and/or there is some misalignment. Combined with radial shaft seals, these axial face seal designs provide excellent excluding characteristics against all types of liquids, greases, oils, dirt, sand and other foreign materials. VA – standard style, VA seal has a straight back for shaft from 3 to 2000 mm

Rubber ring for shaft requiring a dynamic seal (primary or back-up) in the axial direction. The body of V seals rotate with the shaft and holds itself in position by its elastic fit on the shaft. Sealing is produced by the contact between the lip and the counterface. Additionally, the V Series seal has good sealing action when the shaft is eccentric and/or there is some misalignment. Combined with radial shaft seals, these axial face seal designs provide excellent excluding characteristics against all types of liquids, greases, oils, dirt, sand and other foreign materials.
VA – standard style, VA seal has a straight back for shaft from 3 to 2000 mm

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Dynamic Seals
Product Number VA-1150
Product Name V-Rings
Seal Type Exclusion Seal
Unlock Full Specs
to access all available technical data

Similar Products

O-Ring Energized Seals -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Seal Type Hydraulic / Pneumatic Seal
Seal Orientation Rod Seal
Sealing Element or Lip Material (ASTM Abbreviation) Ethylene Propylene Fluoroelastomer (FKM) Flourosilicone (FVMQ) Nitrile (NBR) Highly Saturated Nitrile (HNBR); Silicone, FFKM
View Details
Seals - 2263735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Seal Type Oil / Grease Seal; Rotary Shaft Seal
Sealing Element or Lip Material (ASTM Abbreviation) Nitrile (NBR); Nitrile Rubber (NBR)
Axial X-section 0.1969 inch (5 mm)
View Details
PTFE V Ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Seal Type Hydraulic / Pneumatic Seal; Exclusion Seal
Sealing Element or Lip Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
View Details
Back Up Rings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Seal Type Oil / Grease Seal; Back-up Ring
Sealing Element or Lip Material (ASTM Abbreviation) Polyetheretherketon (PEEK) Polytetrafluoroethylene (PTFE)
View Details