Quarter Turn Valve ELECTRIC ACTUATOR WITH 3 WAY "T" STAINLESS STEEL BALL VALVE, 1" NPTF, FULL PORT, DIRECT MOUNT-24AC/DC S3TE06-0-5

Description
• ELECTRIC ACTUATOR • 3 WAY "T" STAINLESS STEEL BALL VALVE • FULL PORT, DIRECT MOUNT, 1" NPTF • 24AC/DC
Description
• ELECTRIC ACTUATOR • 3 WAY "T" STAINLESS STEEL BALL VALVE • FULL PORT, DIRECT MOUNT, 1" NPTF • 24AC/DC

Suppliers

Company
Product
Description
Supplier Links
ELECTRIC ACTUATOR WITH 3 WAY "T" STAINLESS STEEL BALL VALVE, 1" NPTF, FULL PORT, DIRECT MOUNT-24AC/DC - S3TE06-0-5 - Quarter Turn Valve
Dallas, TX, USA
ELECTRIC ACTUATOR WITH 3 WAY "T" STAINLESS STEEL BALL VALVE, 1" NPTF, FULL PORT, DIRECT MOUNT-24AC/DC
S3TE06-0-5
ELECTRIC ACTUATOR WITH 3 WAY "T" STAINLESS STEEL BALL VALVE, 1" NPTF, FULL PORT, DIRECT MOUNT-24AC/DC S3TE06-0-5
• ELECTRIC ACTUATOR • 3 WAY "T" STAINLESS STEEL BALL VALVE • FULL PORT, DIRECT MOUNT, 1" NPTF • 24AC/DC

• ELECTRIC ACTUATOR
• 3 WAY "T" STAINLESS STEEL BALL VALVE
• FULL PORT, DIRECT MOUNT, 1" NPTF
• 24AC/DC

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number S3TE06-0-5
Product Name ELECTRIC ACTUATOR WITH 3 WAY "T" STAINLESS STEEL BALL VALVE, 1" NPTF, FULL PORT, DIRECT MOUNT-24AC/DC
Valve Type Ball
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Valve Size 0.19 to 1.00 inch (4.77 to 25.40 mm)
View Details
VALVES - BP-100-PVDF-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 1.00 inch (25.40 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Flanged Spring Assisted Center Guided Check Valves - DFT® Excalibur® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Aluminum (optional feature); Brass / Bronze (optional feature); Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details