Quarter Turn Valve ELECTRIC ACTUATOR WITH 3 WAY "T" STAINLESS STEEL BALL VALVE, 1/2" NPTF, FULL PORT, DIRECT MOUNT-24AC/DC S3TE04-0-5

Description
• ELECTRIC ACTUATOR • 3 WAY "T" STAINLESS STEEL BALL VALVE • FULL PORT, DIRECT MOUNT, 1/2" NPTF • 24AC/DC
Description
• ELECTRIC ACTUATOR • 3 WAY "T" STAINLESS STEEL BALL VALVE • FULL PORT, DIRECT MOUNT, 1/2" NPTF • 24AC/DC

Suppliers

Company
Product
Description
Supplier Links
ELECTRIC ACTUATOR WITH 3 WAY "T" STAINLESS STEEL BALL VALVE, 1/2" NPTF, FULL PORT, DIRECT MOUNT-24AC/DC - S3TE04-0-5 - Quarter Turn Valve
Dallas, TX, USA
ELECTRIC ACTUATOR WITH 3 WAY "T" STAINLESS STEEL BALL VALVE, 1/2" NPTF, FULL PORT, DIRECT MOUNT-24AC/DC
S3TE04-0-5
ELECTRIC ACTUATOR WITH 3 WAY "T" STAINLESS STEEL BALL VALVE, 1/2" NPTF, FULL PORT, DIRECT MOUNT-24AC/DC S3TE04-0-5
• ELECTRIC ACTUATOR • 3 WAY "T" STAINLESS STEEL BALL VALVE • FULL PORT, DIRECT MOUNT, 1/2" NPTF • 24AC/DC

• ELECTRIC ACTUATOR
• 3 WAY "T" STAINLESS STEEL BALL VALVE
• FULL PORT, DIRECT MOUNT, 1/2" NPTF
• 24AC/DC

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number S3TE04-0-5
Product Name ELECTRIC ACTUATOR WITH 3 WAY "T" STAINLESS STEEL BALL VALVE, 1/2" NPTF, FULL PORT, DIRECT MOUNT-24AC/DC
Valve Type Ball
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

T 21 Ball Valve 0 5 4 - 121612007 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 0.79 inch (20.00 mm)
View Details
M3 Threaded Ports, Multi Inlet & One Outlet Rotary Selector Valve - SVPC - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
15 mm Miniature Electronic Valve - E3O15G-2D - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details