Quarter Turn Valve STAINLESS STEEL, 2" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, EXPLOSION PROOF VALVE, 24VDC, 2-SWITCH EXPLOSION PROOF S2CS10-D-3

Description
• STAINLESS STEEL FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH, • SPRING RETURN • 2" NPTF BALL VALVE • EXPLOSION PROOF VALVE 24VDC • EPI 2-SWITCH EXPLOSION PROOF
Description
• STAINLESS STEEL FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH, • SPRING RETURN • 2" NPTF BALL VALVE • EXPLOSION PROOF VALVE 24VDC • EPI 2-SWITCH EXPLOSION PROOF

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL, 2" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, EXPLOSION PROOF VALVE, 24VDC, 2-SWITCH EXPLOSION PROOF - S2CS10-D-3 - Quarter Turn Valve
Dallas, TX, USA
STAINLESS STEEL, 2" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, EXPLOSION PROOF VALVE, 24VDC, 2-SWITCH EXPLOSION PROOF
S2CS10-D-3
STAINLESS STEEL, 2" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, EXPLOSION PROOF VALVE, 24VDC, 2-SWITCH EXPLOSION PROOF S2CS10-D-3
• STAINLESS STEEL FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH, • SPRING RETURN • 2" NPTF BALL VALVE • EXPLOSION PROOF VALVE 24VDC • EPI 2-SWITCH EXPLOSION PROOF

• STAINLESS STEEL FULL FLOW BALL VALVE
• 2-WAY NORMALLY CLOSED PATH,
• SPRING RETURN
• 2" NPTF BALL VALVE
• EXPLOSION PROOF VALVE 24VDC
• EPI 2-SWITCH EXPLOSION PROOF

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number S2CS10-D-3
Product Name STAINLESS STEEL, 2" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, EXPLOSION PROOF VALVE, 24VDC, 2-SWITCH EXPLOSION PROOF
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

3-Way Manual Ball Valve - TMBV - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Ball
Primary Material PVC; CPVC (optional feature)
Valve Size 0.50 to 2.00 inch (12.70 to 50.80 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - SBQE-AAA-VZ 3X4 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22, R-422D
Valve Size 0.38 inch (9.52 mm)
View Details
22mm INTERSOL - 09-221I-01830+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.07 inch (1.80 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details