Quarter Turn Valve STAINLESS STEEL, 3" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN S2CS14-0-0

Description
STAINLESS STEEL AIR ACTUATED BALL VALVE 2-WAY NC-SPRING RETURN 3" NPTF
Description
STAINLESS STEEL AIR ACTUATED BALL VALVE 2-WAY NC-SPRING RETURN 3" NPTF

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL, 3" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN - S2CS14-0-0 - Quarter Turn Valve
Dallas, TX, USA
STAINLESS STEEL, 3" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN
S2CS14-0-0
STAINLESS STEEL, 3" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN S2CS14-0-0
STAINLESS STEEL AIR ACTUATED BALL VALVE 2-WAY NC-SPRING RETURN 3" NPTF

STAINLESS STEEL AIR ACTUATED BALL VALVE
2-WAY NC-SPRING RETURN 3" NPTF

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number S2CS14-0-0
Product Name STAINLESS STEEL, 3" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

3-Way Manual Ball Valve - TMBV - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Ball
Primary Material PVC; CPVC (optional feature)
Valve Size 0.50 to 2.00 inch (12.70 to 50.80 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SV-1-1/2-C 4X5 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.50 inch (12.70 mm)
View Details
32mm BACOSOL - 04-211-207-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details