Quarter Turn Valve ELECTRIC ACTUATOR WITH 3-WAY 2" NPTF "L" STAINLESS STEEL BALL VALVE, FULL PORT, DIRECT MOUNT, 24AC/DC S3LE10-0-5

Description
• ELECTRIC ACTUATOR • WITH 3WAY STAINLESS STEEL "L" BALL VALVE • FULL PORT, DIRECT MOUNT, 2" NPTF • 24AC/DC
Description
• ELECTRIC ACTUATOR • WITH 3WAY STAINLESS STEEL "L" BALL VALVE • FULL PORT, DIRECT MOUNT, 2" NPTF • 24AC/DC

Suppliers

Company
Product
Description
Supplier Links
ELECTRIC ACTUATOR WITH 3-WAY 2" NPTF "L" STAINLESS STEEL BALL VALVE, FULL PORT, DIRECT MOUNT, 24AC/DC - S3LE10-0-5 - Quarter Turn Valve
Dallas, TX, USA
ELECTRIC ACTUATOR WITH 3-WAY 2" NPTF "L" STAINLESS STEEL BALL VALVE, FULL PORT, DIRECT MOUNT, 24AC/DC
S3LE10-0-5
ELECTRIC ACTUATOR WITH 3-WAY 2" NPTF "L" STAINLESS STEEL BALL VALVE, FULL PORT, DIRECT MOUNT, 24AC/DC S3LE10-0-5
• ELECTRIC ACTUATOR • WITH 3WAY STAINLESS STEEL "L" BALL VALVE • FULL PORT, DIRECT MOUNT, 2" NPTF • 24AC/DC

• ELECTRIC ACTUATOR
• WITH 3WAY STAINLESS STEEL "L" BALL VALVE
• FULL PORT, DIRECT MOUNT, 2" NPTF
• 24AC/DC

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number S3LE10-0-5
Product Name ELECTRIC ACTUATOR WITH 3-WAY 2" NPTF "L" STAINLESS STEEL BALL VALVE, FULL PORT, DIRECT MOUNT, 24AC/DC
Valve Type Ball
Primary Material Stainless Steel
Valve Size 2.00 inch (50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Valve Size 0.19 to 1.00 inch (4.77 to 25.40 mm)
View Details
VALVES - BP-100-CPVC-T-F - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 1.00 inch (25.40 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Threaded In-Line Check Valves - DFT® SCV® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
View Details