Quarter Turn Valve STAINLESS STEEL,4" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, SINGLE SOLENOID GENERAL PURPOSE VALVE, 24VDC S2CS18-B-0

Description
• STAINLESS STEEL FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH, • SPRING RETURN • 4" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC
Description
• STAINLESS STEEL FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH, • SPRING RETURN • 4" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL,4" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, SINGLE SOLENOID GENERAL PURPOSE VALVE, 24VDC - S2CS18-B-0 - Quarter Turn Valve
Dallas, TX, USA
STAINLESS STEEL,4" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, SINGLE SOLENOID GENERAL PURPOSE VALVE, 24VDC
S2CS18-B-0
STAINLESS STEEL,4" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, SINGLE SOLENOID GENERAL PURPOSE VALVE, 24VDC S2CS18-B-0
• STAINLESS STEEL FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH, • SPRING RETURN • 4" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC

• STAINLESS STEEL FULL FLOW BALL VALVE
• 2-WAY NORMALLY CLOSED PATH,
• SPRING RETURN
• 4" NPTF BALL VALVE
• SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number S2CS18-B-0
Product Name STAINLESS STEEL,4" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, SINGLE SOLENOID GENERAL PURPOSE VALVE, 24VDC
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

5-Way Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Valve Size 0.19 to 1.00 inch (4.77 to 25.40 mm)
View Details
VALVES - BP-075-PVDF-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.75 inch (19.05 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Spring Assisted Silent Check Valves - DFT® GLC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Aluminum (optional feature); Brass / Bronze (optional feature); Cast Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details