Quarter Turn Valve STAINLESS STEEL-1" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, ELECTRIC POSITION INDICATOR 2-SWITCH GENERAL PURPOSE VALVE S2CS06-0-1

Description
• STAINLESS STEEL FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH, • SPRING RETURN • 1" NPTF BALL VALVE • EPI 2-SWITCH GENERAL PURPOSE VALVE
Description
• STAINLESS STEEL FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH, • SPRING RETURN • 1" NPTF BALL VALVE • EPI 2-SWITCH GENERAL PURPOSE VALVE

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL-1" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, ELECTRIC POSITION INDICATOR 2-SWITCH GENERAL PURPOSE VALVE - S2CS06-0-1 - Quarter Turn Valve
Dallas, TX, USA
STAINLESS STEEL-1" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, ELECTRIC POSITION INDICATOR 2-SWITCH GENERAL PURPOSE VALVE
S2CS06-0-1
STAINLESS STEEL-1" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, ELECTRIC POSITION INDICATOR 2-SWITCH GENERAL PURPOSE VALVE S2CS06-0-1
• STAINLESS STEEL FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH, • SPRING RETURN • 1" NPTF BALL VALVE • EPI 2-SWITCH GENERAL PURPOSE VALVE

• STAINLESS STEEL FULL FLOW BALL VALVE
• 2-WAY NORMALLY CLOSED PATH,
• SPRING RETURN
• 1" NPTF BALL VALVE
• EPI 2-SWITCH GENERAL PURPOSE VALVE

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number S2CS06-0-1
Product Name STAINLESS STEEL-1" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, ELECTRIC POSITION INDICATOR 2-SWITCH GENERAL PURPOSE VALVE
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

100,000 psi Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 100000.00 psi (70378 m H2O)
View Details
VALVES - BP-050-SS-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Spring Assisted Sanitary Check Valves - DFT® DSV™ - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check; Sanitary
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Steam; Air; Breathable; Compressed Air
View Details