Quarter Turn Valve ELECTRIC ACTUATOR WITH 3 WAY "T" STAINLESS STEEL BALL VALVE, 1-1/2" NPTF, FULL PORT, DIRECT MOUNT-24AC/DC S3TE08-0-5

Description
• ELECTRIC ACTUATOR • 3 WAY "T" STAINLESS STEEL BALL VALVE • FULL PORT, DIRECT MOUNT, 1-1/2" NPTF • 24AC/DC
Description
• ELECTRIC ACTUATOR • 3 WAY "T" STAINLESS STEEL BALL VALVE • FULL PORT, DIRECT MOUNT, 1-1/2" NPTF • 24AC/DC

Suppliers

Company
Product
Description
Supplier Links
ELECTRIC ACTUATOR WITH 3 WAY "T" STAINLESS STEEL BALL VALVE, 1-1/2" NPTF, FULL PORT, DIRECT MOUNT-24AC/DC - S3TE08-0-5 - Quarter Turn Valve
Dallas, TX, USA
ELECTRIC ACTUATOR WITH 3 WAY "T" STAINLESS STEEL BALL VALVE, 1-1/2" NPTF, FULL PORT, DIRECT MOUNT-24AC/DC
S3TE08-0-5
ELECTRIC ACTUATOR WITH 3 WAY "T" STAINLESS STEEL BALL VALVE, 1-1/2" NPTF, FULL PORT, DIRECT MOUNT-24AC/DC S3TE08-0-5
• ELECTRIC ACTUATOR • 3 WAY "T" STAINLESS STEEL BALL VALVE • FULL PORT, DIRECT MOUNT, 1-1/2" NPTF • 24AC/DC

• ELECTRIC ACTUATOR
• 3 WAY "T" STAINLESS STEEL BALL VALVE
• FULL PORT, DIRECT MOUNT, 1-1/2" NPTF
• 24AC/DC

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number S3TE08-0-5
Product Name ELECTRIC ACTUATOR WITH 3 WAY "T" STAINLESS STEEL BALL VALVE, 1-1/2" NPTF, FULL PORT, DIRECT MOUNT-24AC/DC
Valve Type Ball
Primary Material Stainless Steel
Valve Size 1.50 inch (38.10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PVC, CPVC, PVDF & Polypro Ball Valve -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Ball
Primary Material PVC
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - EBQE BODY 3VX5X2 ODF - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media N/A
Valve Size 0.38 inch (9.52 mm)
View Details
10mm PICOSOL MS - 11-333EF02-B6+2311+BIO - IMI Life Science
Specs
Media Gas
Valve Size 0.05 inch (1.20 mm)
Maximum Pressure -13.78 to 31.91 psi (-9.7 to 22.46 m H2O)
View Details