Quarter Turn Valve ELECTRIC ACTUATOR WITH 3-WAY 1" NPTF "L" STAINLESS STEEL BALL VALVE, FULL PORT, DIRECT MOUNT, 24AC/DC S3LE06-0-5

Description
• ELECTRIC ACTUATOR • WITH 3WAY STAINLESS STEEL "L" BALL VALVE • FULL PORT, DIRECT MOUNT, 1" NPTF • 24AC/DC
Description
• ELECTRIC ACTUATOR • WITH 3WAY STAINLESS STEEL "L" BALL VALVE • FULL PORT, DIRECT MOUNT, 1" NPTF • 24AC/DC

Suppliers

Company
Product
Description
Supplier Links
ELECTRIC ACTUATOR WITH 3-WAY 1" NPTF "L" STAINLESS STEEL BALL VALVE, FULL PORT, DIRECT MOUNT, 24AC/DC - S3LE06-0-5 - Quarter Turn Valve
Dallas, TX, USA
ELECTRIC ACTUATOR WITH 3-WAY 1" NPTF "L" STAINLESS STEEL BALL VALVE, FULL PORT, DIRECT MOUNT, 24AC/DC
S3LE06-0-5
ELECTRIC ACTUATOR WITH 3-WAY 1" NPTF "L" STAINLESS STEEL BALL VALVE, FULL PORT, DIRECT MOUNT, 24AC/DC S3LE06-0-5
• ELECTRIC ACTUATOR • WITH 3WAY STAINLESS STEEL "L" BALL VALVE • FULL PORT, DIRECT MOUNT, 1" NPTF • 24AC/DC

• ELECTRIC ACTUATOR
• WITH 3WAY STAINLESS STEEL "L" BALL VALVE
• FULL PORT, DIRECT MOUNT, 1" NPTF
• 24AC/DC

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number S3LE06-0-5
Product Name ELECTRIC ACTUATOR WITH 3-WAY 1" NPTF "L" STAINLESS STEEL BALL VALVE, FULL PORT, DIRECT MOUNT, 24AC/DC
Valve Type Ball
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Expansion Valve - Sporlan - Type BQ - EBQE-C-CP180 4X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media N/A
Valve Size 0.50 inch (12.70 mm)
View Details
15mm MICROSOL MS-E - 31-333EB03-B5+23A12+AZU - IMI Life Science
Specs
Media Gas
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure -13.78 to 31.91 psi (-9.7 to 22.46 m H2O)
View Details