Quarter Turn Valve STAINLESS STEEL, 1-1/2" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, EXPLOSION PROOF VALVE, 24VDC, EPI 2-SWITCH EXPLOSION PROOF S2CS08-D-3

Description
• STAINLESS STEEL FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH, • SPRING RETURN • 1-1/2" NPTF BALL VALVE • EXPLOSION PROOF VALVE 24VDC • EPI - 2-SWITCH EXPLOSION PROOF
Description
• STAINLESS STEEL FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH, • SPRING RETURN • 1-1/2" NPTF BALL VALVE • EXPLOSION PROOF VALVE 24VDC • EPI - 2-SWITCH EXPLOSION PROOF

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL, 1-1/2" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, EXPLOSION PROOF VALVE, 24VDC, EPI 2-SWITCH EXPLOSION PROOF - S2CS08-D-3 - Quarter Turn Valve
Dallas, TX, USA
STAINLESS STEEL, 1-1/2" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, EXPLOSION PROOF VALVE, 24VDC, EPI 2-SWITCH EXPLOSION PROOF
S2CS08-D-3
STAINLESS STEEL, 1-1/2" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, EXPLOSION PROOF VALVE, 24VDC, EPI 2-SWITCH EXPLOSION PROOF S2CS08-D-3
• STAINLESS STEEL FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH, • SPRING RETURN • 1-1/2" NPTF BALL VALVE • EXPLOSION PROOF VALVE 24VDC • EPI - 2-SWITCH EXPLOSION PROOF

• STAINLESS STEEL FULL FLOW BALL VALVE
• 2-WAY NORMALLY CLOSED PATH,
• SPRING RETURN
• 1-1/2" NPTF BALL VALVE
• EXPLOSION PROOF VALVE 24VDC
• EPI - 2-SWITCH EXPLOSION PROOF

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number S2CS08-D-3
Product Name STAINLESS STEEL, 1-1/2" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, EXPLOSION PROOF VALVE, 24VDC, EPI 2-SWITCH EXPLOSION PROOF
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

3-Way Manual Ball Valve - TMBV - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Ball
Primary Material PVC; CPVC (optional feature)
Valve Size 0.50 to 2.00 inch (12.70 to 50.80 mm)
View Details
Isolation Ball Valves - Sporlan EBV Series -  - Parker Sporlan Division
Specs
Valve Type Ball
Media Suitable for Class A1 refrigerants: HFC, HCFC, HFO (nontoxic and nonflammable), and CO₂.
Valve Size 1.12 inch (28.57 mm)
View Details
6.5mm FLEXISOL - 15-211P1009HH+1126010+AWI - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details