Quarter Turn Valve STAINLESS STEEL-2 WAY NC-SPRING RETURN 2" NPTF BALL VALVE S2CS10-0-0

Description
STAINLESS STEEL 2-WAY NC SPRING RETURN 2" NPTF BALL VALVE
Description
STAINLESS STEEL 2-WAY NC SPRING RETURN 2" NPTF BALL VALVE

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL-2 WAY NC-SPRING RETURN 2" NPTF BALL VALVE - S2CS10-0-0 - Quarter Turn Valve
Dallas, TX, USA
STAINLESS STEEL-2 WAY NC-SPRING RETURN 2" NPTF BALL VALVE
S2CS10-0-0
STAINLESS STEEL-2 WAY NC-SPRING RETURN 2" NPTF BALL VALVE S2CS10-0-0
STAINLESS STEEL 2-WAY NC SPRING RETURN 2" NPTF BALL VALVE

STAINLESS STEEL 2-WAY NC SPRING RETURN 2" NPTF BALL VALVE

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number S2CS10-0-0
Product Name STAINLESS STEEL-2 WAY NC-SPRING RETURN 2" NPTF BALL VALVE
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1215030 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 3.00 inch (76.20 mm)
View Details
Ultra-Miniature Diaphragm Vacuum Relief Valve - VRV - Beswick Engineering Co., Inc.
Specs
Valve Type Anti-Siphon
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
15 mm Miniature Electronic Valve - E315D-1T - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details