Quarter Turn Valve ELECTRIC ACTUATOR WITH 3 WAY "T" STAINLESS STEEL BALL VALVE, 2" NPTF, FULL PORT, DIRECT MOUNT-24AC/DC S3TE10-0-5

Description
• ELECTRIC ACTUATOR • 3 WAY "T" STAINLESS STEEL BALL VALVE • FULL PORT, DIRECT MOUNT, 2" NPTF • 24AC/DC
Description
• ELECTRIC ACTUATOR • 3 WAY "T" STAINLESS STEEL BALL VALVE • FULL PORT, DIRECT MOUNT, 2" NPTF • 24AC/DC

Suppliers

Company
Product
Description
Supplier Links
ELECTRIC ACTUATOR WITH 3 WAY "T" STAINLESS STEEL BALL VALVE, 2" NPTF, FULL PORT, DIRECT MOUNT-24AC/DC - S3TE10-0-5 - Quarter Turn Valve
Dallas, TX, USA
ELECTRIC ACTUATOR WITH 3 WAY "T" STAINLESS STEEL BALL VALVE, 2" NPTF, FULL PORT, DIRECT MOUNT-24AC/DC
S3TE10-0-5
ELECTRIC ACTUATOR WITH 3 WAY "T" STAINLESS STEEL BALL VALVE, 2" NPTF, FULL PORT, DIRECT MOUNT-24AC/DC S3TE10-0-5
• ELECTRIC ACTUATOR • 3 WAY "T" STAINLESS STEEL BALL VALVE • FULL PORT, DIRECT MOUNT, 2" NPTF • 24AC/DC

• ELECTRIC ACTUATOR
• 3 WAY "T" STAINLESS STEEL BALL VALVE
• FULL PORT, DIRECT MOUNT, 2" NPTF
• 24AC/DC

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number S3TE10-0-5
Product Name ELECTRIC ACTUATOR WITH 3 WAY "T" STAINLESS STEEL BALL VALVE, 2" NPTF, FULL PORT, DIRECT MOUNT-24AC/DC
Valve Type Ball
Primary Material Stainless Steel
Valve Size 2.00 inch (50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrically Actuated Stainless Steel Ball Valve - EHS FL Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Media Corrosive Fluid; Chemical
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
T 21 Ball Valve 0 5 4 - 1608025 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 2.50 inch (63.50 mm)
View Details
M3 Threaded Ports, Multi Inlet & One Outlet Rotary Selector Valve - SVPC - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details