Quarter Turn Valve STAINLESS STEEL, 3" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, EXPLOSION PROOF VALVE, 24VDC, EPI 2-SWITCH EXPLOSION PROOF S2CS14-D-3

Description
• STAINLESS STEEL FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH, • SPRING RETURN • 3" NPTF BALL VALVE • EXPLOSION PROOF VALVE 24VDC • EPI - 2-SWITCH EXPLOSION PROOF
Description
• STAINLESS STEEL FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH, • SPRING RETURN • 3" NPTF BALL VALVE • EXPLOSION PROOF VALVE 24VDC • EPI - 2-SWITCH EXPLOSION PROOF

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL, 3" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, EXPLOSION PROOF VALVE, 24VDC, EPI 2-SWITCH EXPLOSION PROOF - S2CS14-D-3 - Quarter Turn Valve
Dallas, TX, USA
STAINLESS STEEL, 3" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, EXPLOSION PROOF VALVE, 24VDC, EPI 2-SWITCH EXPLOSION PROOF
S2CS14-D-3
STAINLESS STEEL, 3" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, EXPLOSION PROOF VALVE, 24VDC, EPI 2-SWITCH EXPLOSION PROOF S2CS14-D-3
• STAINLESS STEEL FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH, • SPRING RETURN • 3" NPTF BALL VALVE • EXPLOSION PROOF VALVE 24VDC • EPI - 2-SWITCH EXPLOSION PROOF

• STAINLESS STEEL FULL FLOW BALL VALVE
• 2-WAY NORMALLY CLOSED PATH,
• SPRING RETURN
• 3" NPTF BALL VALVE
• EXPLOSION PROOF VALVE 24VDC
• EPI - 2-SWITCH EXPLOSION PROOF

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number S2CS14-D-3
Product Name STAINLESS STEEL, 3" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, EXPLOSION PROOF VALVE, 24VDC, EPI 2-SWITCH EXPLOSION PROOF
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Electrically Actuated Stainless Steel Ball Valve - E3S Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and corrosive fluids; Air; Compressed Air; Chemical
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Ball Check Valve 0 5 4 - 1228010 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 0.98 inch (25.00 mm)
View Details
Diaphragm Pressure Compensated Flow Control - PCFCD - Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Brass
Maximum Pressure 500.00 psi (352 m H2O)
View Details