Quarter Turn Valve ELECTRIC ACTUATOR WITH 3-WAY 2" NPTF "L" STAINLESS STEEL BALL VALVE, FULL PORT, DIRECT MOUNT, 120/60VAC S3LE10-0-6

Description
• ELECTRIC ACTUATOR • WITH 3WAY STAINLESS STEEL "L" BALL VALVE • FULL PORT, DIRECT MOUNT, 2" NPTF • 120/60 VAC
Description
• ELECTRIC ACTUATOR • WITH 3WAY STAINLESS STEEL "L" BALL VALVE • FULL PORT, DIRECT MOUNT, 2" NPTF • 120/60 VAC

Suppliers

Company
Product
Description
Supplier Links
ELECTRIC ACTUATOR WITH 3-WAY 2" NPTF "L" STAINLESS STEEL BALL VALVE, FULL PORT, DIRECT MOUNT, 120/60VAC - S3LE10-0-6 - Quarter Turn Valve
Dallas, TX, USA
ELECTRIC ACTUATOR WITH 3-WAY 2" NPTF "L" STAINLESS STEEL BALL VALVE, FULL PORT, DIRECT MOUNT, 120/60VAC
S3LE10-0-6
ELECTRIC ACTUATOR WITH 3-WAY 2" NPTF "L" STAINLESS STEEL BALL VALVE, FULL PORT, DIRECT MOUNT, 120/60VAC S3LE10-0-6
• ELECTRIC ACTUATOR • WITH 3WAY STAINLESS STEEL "L" BALL VALVE • FULL PORT, DIRECT MOUNT, 2" NPTF • 120/60 VAC

• ELECTRIC ACTUATOR
• WITH 3WAY STAINLESS STEEL "L" BALL VALVE
• FULL PORT, DIRECT MOUNT, 2" NPTF
• 120/60 VAC

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number S3LE10-0-6
Product Name ELECTRIC ACTUATOR WITH 3-WAY 2" NPTF "L" STAINLESS STEEL BALL VALVE, FULL PORT, DIRECT MOUNT, 120/60VAC
Valve Type Ball
Primary Material Stainless Steel
Valve Size 2.00 inch (50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PVC, CPVC, PVDF & Polypro Ball Valve -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Ball
Primary Material PVC
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SSE-3-ZP 4X5 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.50 inch (12.70 mm)
View Details
32mm BACOSOL - 04-211-208-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details