Quarter Turn Valve STAINLESS STEEL, 4" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, SINGLE SOLENOID GENERAL PURPOSE VALVE, 24VDC. ELECTRIC POSITION INDICATOR 2-SWITCH GENERAL PURPOSE S2CS18-B-1

Description
• STAINLESS STEEL FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH, • SPRING RETURN • 4" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC • EPI - 2-SWITCH GENERAL PURPOSE
Description
• STAINLESS STEEL FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH, • SPRING RETURN • 4" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC • EPI - 2-SWITCH GENERAL PURPOSE

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL, 4" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, SINGLE SOLENOID GENERAL PURPOSE VALVE, 24VDC. ELECTRIC POSITION INDICATOR 2-SWITCH GENERAL PURPOSE - S2CS18-B-1 - Quarter Turn Valve
Dallas, TX, USA
STAINLESS STEEL, 4" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, SINGLE SOLENOID GENERAL PURPOSE VALVE, 24VDC. ELECTRIC POSITION INDICATOR 2-SWITCH GENERAL PURPOSE
S2CS18-B-1
STAINLESS STEEL, 4" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, SINGLE SOLENOID GENERAL PURPOSE VALVE, 24VDC. ELECTRIC POSITION INDICATOR 2-SWITCH GENERAL PURPOSE S2CS18-B-1
• STAINLESS STEEL FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH, • SPRING RETURN • 4" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC • EPI - 2-SWITCH GENERAL PURPOSE

• STAINLESS STEEL FULL FLOW BALL VALVE
• 2-WAY NORMALLY CLOSED PATH,
• SPRING RETURN
• 4" NPTF BALL VALVE
• SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC
• EPI - 2-SWITCH GENERAL PURPOSE

Supplier's Site

Technical Specifications

  Quarter Turn Valve
Product Category Industrial Valves
Product Number S2CS18-B-1
Product Name STAINLESS STEEL, 4" NPTF BALL VALVE, 2-WAY NC, SPRING RETURN, SINGLE SOLENOID GENERAL PURPOSE VALVE, 24VDC. ELECTRIC POSITION INDICATOR 2-SWITCH GENERAL PURPOSE
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369022 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.35 inch (85.00 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123719100 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 9.84 inch (250.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
HI-Q Side Exit Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves | Pressure Regulating Relief Valves | High Flow Relief Valves
Valve Size 1.00 inch (25.40 mm)
View Details