NIBCO INC. Datasheets for Ball Valves

Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries). Ball valves provide tight shut-off and characterizable control. They have high rangeability due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves.
Ball Valves: Learn more

Product Name Notes
GB1
Black Polypropylene valves for use with hot corrosive liquids, chemical processing, industrial plating, laboratory and industrial waste drainage systems, and waste treatment systems. Valve pressure rating 20 psi at 73°F...
Brass Ball Valves for use in residential and light commercial applications. Typical services include; Multi-purpose shut-off valve for use in domestic hot and cold water systems, natural or bottled gas...
Bronze ball valves for use in commercial and light industrial applications. Typical services include; hot and cold domestic water, HVAC, low pressure steam, compressed air, LP gas, natural gas. NIBCO...
Carbon Steel Ball Valves for use in industrial process and general utility applications. Chemical, Petrochemical, Steam, Gas, Water and other general utility services. Valve pressure rating 2000 psi 138 bar...
Corzan® CPVC 80 valves for use with hot corrosive liquids, chemical processing, industrial plating, chilled water distribution, deionized water lines, chemical drainage and waste water treatment systems. Valve pressure...
Designed and engineered for demanding applications in corrosive, sanitary and ultra-pure processes. Unique benefits in design and a wide range of options allows the Sure Seal LBF lined butterfly valve...
For HVAC/ATC, Chemical/Petrochemic al Processing, Food and Beverage Industry, Power and Utilities, Pulp and Paper Industry. Standard Double D Connection in sizes 2" thru 8", all others round and keyed...
Gas shutoff valves for use with natural gas, manufactured gas, mixed gas, liquefied petroleum gas and LP gas-air mixtures. Valve pressure rating 600 psi/41.4 bar non-shock cold working pressure, RPTFE...
Lead-free* plumbing specialty valves are specifically designed for use in applications that deliver water for human consumption; this includes commercial as well as residential construction. Solder cup x compression connections,...
Natural Kynar® (PVDF) valves for use with ultra-pure water, deionized/distilled and demineralized water systems, clean chemical processes, pharmaceutical operations and food processing. Valve pressure rating 150 psi at 73°F...
Natural Polypropylene (Chem-Pure) valves for use with deionized water systems, clean chemical processes, pharmaceutical operations and food processing. Valve pressure rating 150 psi at 73°F water non-shock full-port, Maximum service...
NIBCO® HydraPure®, a new generation of lead-free valves and cast fittings comprised of Silicon Performance Bronze® alloys designed to meet the stringent lead-free laws. Unlike brass...
NIBCO® Push valve offering includes ball valves. The push-to-connect system creates a simple and secure connection without any soldering, crimping or joining materials. Just push the connection tube into...
PVC Schedule 40 ball valves are used in cold water pressure distribution systems. Choose socket or threaded end connections. Maximum service temperature 140°F, Do not test or use with compressed...
PVC Schedule 80 Valves for use with hot corrosive liquids, chemical processing, industrial plating, chilled water service, deionized water lines, vacuum service, and waste treatment systems. Valve pressure rating 250...
Red Kynar® (PVDF) valves for use with hot corrosive liquids, chemical processing, industrial plating, and waste treatment systems. Valve pressure rating 150 psi at 73°F water non-shock full-port, Maximum...
Stainless Steel Ball Valves for use in industrial process and general utility applications. Chemical, Petrochemical, Steam, Gas, Water and other general utility services. Valve pressure rating 2000 psi 138 bar...
The BTSV-SB series in-line closed-loop sample valve system is engineered to effectively collect representative sample of hazardous process media. The dead space free design can be installed in both horizontal...
The NIBCO® Press System® valves take valve technology to a new level of installation efficiency. Press-to-connect valves include angle, ball, butterfly, check, gate, and globe valves for domestic...
The superior butterfly valve with the most corrosion resistant standard disc and stem for the chemical and food processing industry. Superior encapsulated design results in total encapsulation of the seat...
Three-piece bronze multi-purpose ball valve for use in medical gas systems, pharmaceutical applications and other systems where valves should not be disassembled prior to installation. Valve pressure rating 600 psi...
ISO 5211 mounting flange allows direct mounting of actuators, eliminating costly automation hardware Separate lined ball and stem allows the ball to float, preventing side loading which creates stem leaks...