NIBCO INC. Datasheets for Plastic Valves
Plastic valves are made from plastic materials and are used in applications that require corrosion resistance and/or chemical handling.
Plastic Valves: Learn more
| Product Name | Notes |
|---|---|
| Black Polypropylene valves for use with hot corrosive liquids, chemical processing, industrial plating, laboratory and industrial waste drainage systems, and waste treatment systems. Valve pressure rating 20 psi at 73°F... | |
| Corzan® CPVC 80 valves for use with hot corrosive liquids, chemical processing, industrial plating, chilled water distribution, deionized water lines, chemical drainage and waste water treatment systems. Valve pressure... | |
| Natural Kynar® (PVDF) valves for use with ultra-pure water, deionized/distilled and demineralized water systems, clean chemical processes, pharmaceutical operations and food processing. Valve pressure rating 150 psi at 73°F... | |
| Natural Polypropylene (Chem-Pure) valves for use with deionized water systems, clean chemical processes, pharmaceutical operations and food processing. Valve pressure rating 150 psi at 73°F water non-shock full-port, Maximum service... | |
| PVC Schedule 40 ball valves are used in cold water pressure distribution systems. Choose socket or threaded end connections. Maximum service temperature 140°F, Do not test or use with compressed... | |
| PVC Schedule 80 Valves for use with hot corrosive liquids, chemical processing, industrial plating, chilled water service, deionized water lines, vacuum service, and waste treatment systems. Valve pressure rating 250... | |
| Red Kynar® (PVDF) valves for use with hot corrosive liquids, chemical processing, industrial plating, and waste treatment systems. Valve pressure rating 150 psi at 73°F water non-shock full-port, Maximum... |