NIBCO INC. Datasheets for Pipe Fittings
Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations.
Pipe Fittings: Learn more
| Product Name | Notes |
|---|---|
| Corzan® chlorinated polyvinyl chloride (CPVC) Schedule 80 fittings for use with hot corrosive liquids, chemical processing, industrial plating, chilled water distribution, deionized water lines, chemical drainage and waste water... | |
| Drain, waste and vent fittings (DWV) made from acrylonitrile-butadi ene-styrene (ABS) are used for residential and commercial sanitary systems. ABS is an excellent high strength, high impact thermoplastic material ideal... | |
| Drain, waste and vent fittings made of polyvinyl chloride (PVC). PVC-DWV fittings are used for residential and commercial sanitary systems. PVC is one of the thermoplastic materials most frequently specified... | |
| FlowGuard Gold® chlorinated polyvinyl chloride CPVC CTS fittings are used for hot and cold water pressure distribution systems in residential and commercial applications. CPVC has physical properties at 73° | |
| Injection molded BlazeMaster® CPVC thermoplastic fittings are designed for use in residential and commercial fire protection and fire sprinkler systems. Fittings include adapters, bushings, caps, couplings, crosses, elbows, flanges,... | |
| Lead-free* CPVC-CTS fittings for potable water applications in residential and commercial buildings include unions, adapters and elbows. Maximum service temperature 180°F, Not for use with compressed air or other gases,... | |
| Polyvinyl chloride (PVC) Schedule 40 pressure fittings are used for potable water, chilled water, irrigation, golf course construction, and pool & spa applications. PVC is one of the thermoplastic materials... | |
| Polyvinyl chloride (PVC) Schedule 80 fittings for use with chemical processing, industrial plating, chilled water distribution, deionized water lines, chemical drainage and waste water treatment systems. Conforms to ASTM D-1784... | |
| The Chemtrol® blind flange is an injection molded Corzan® CPVC Schedule 80 thermoplastic fitting for use with chemical processing, industrial plating, chilled water distribution, deionized water lines, chemical drainage and... | |
| The Chemtrol® Class 150 blind flange is an injection molded Corzan® CPVC Schedule 80 thermoplastic fitting for use with chemical processing, industrial plating, chilled water distribution, deionized water lines, chemical... | |
| The Chemtrol® Class 150 thread flange is an injection molded Corzan® CPVC Schedule 80 thermoplastic fitting for use with chemical processing, industrial plating, chilled water distribution, deionized water lines, chemical... | |
| The Chemtrol® socket flange is an injection molded Corzan® CPVC Schedule 80 thermoplastic fitting for use with chemical processing, industrial plating, chilled water distribution, deionized water lines, chemical drainage and... |