NIBCO INC. Datasheets for Gate Valves

Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow.
Gate Valves: Learn more

Product Name Notes
Bronze Gate Valves for use in commercial and industrial applications. Typical services include; hot and cold water, HVAC, steam, compressed air, gas and other general utility services. Gate valves are...
Cast Ductile Iron Gate Valves for use in commercial and industrial applications. Services include: steam, oil and gas, limited chemical, petroleum refining and production. Gate valves are multi-purpose bi-directional shutoff...
Cast Iron Gate Valves for use in commercial and industrial applications. Typical services include: hot and cold water, HVAC, steam, gas and other general utility services. 3% Nickel services the...
High quality Irrigation General Purpose Isolation Gate Valve is the best solution for flow isolation purposes in irrigation piping systems. The valve is designed with optimum materials to protect from...
Multi-purpose shut-off valves for use in low pressure, domestic potable water systems. Gate valves are multi-purpose bi-directional shutoff valves for commercial and industrial applications. To make your selection easier, NIBCO...
NIBCO® HydraPure®, a new generation of lead-free valves and cast fittings comprised of Silicon Performance Bronze® alloys designed to meet the stringent lead-free laws. Unlike brass...
The NIBCO® Press System® valves take valve technology to a new level of installation efficiency. Press-to-connect valves include angle, ball, butterfly, check, gate, and globe valves for domestic...