NIBCO INC. Push to Connect Valves Removable and Reusable

Description
NIBCO® Push valve offering includes ball valves. The push-to-connect system creates a simple and secure connection without any soldering, crimping or joining materials. Just push the connection tube into the valve until it stops. Push valves can be joined with copper, CPVC-CTS or PEX. Full port, Blowout-proof stem, Standard lever handle, Lead-free*, Dezincification resistant, Removable and reusable, 200 psi and 200°F, For use with copper, CPVC-CTS or PEX tubing Third-party certified to NSF/ANSI 61 and 372, IAPMO IGC-157
Description
NIBCO® Push valve offering includes ball valves. The push-to-connect system creates a simple and secure connection without any soldering, crimping or joining materials. Just push the connection tube into the valve until it stops. Push valves can be joined with copper, CPVC-CTS or PEX. Full port, Blowout-proof stem, Standard lever handle, Lead-free*, Dezincification resistant, Removable and reusable, 200 psi and 200°F, For use with copper, CPVC-CTS or PEX tubing Third-party certified to NSF/ANSI 61 and 372, IAPMO IGC-157

Suppliers

Company
Product
Description
Supplier Links
Push to Connect Valves - Removable and Reusable - NIBCO INC.
Elkhart, IN, USA
Push to Connect Valves
Removable and Reusable
Push to Connect Valves Removable and Reusable
NIBCO® Push valve offering includes ball valves. The push-to-connect system creates a simple and secure connection without any soldering, crimping or joining materials. Just push the connection tube into the valve until it stops. Push valves can be joined with copper, CPVC-CTS or PEX. Full port, Blowout-proof stem, Standard lever handle, Lead-free*, Dezincification resistant, Removable and reusable, 200 psi and 200°F, For use with copper, CPVC-CTS or PEX tubing Third-party certified to NSF/ANSI 61 and 372, IAPMO IGC-157

NIBCO® Push valve offering includes ball valves. The push-to-connect system creates a simple and secure connection without any soldering, crimping or joining materials. Just push the connection tube into the valve until it stops. Push valves can be joined with copper, CPVC-CTS or PEX.

  • Full port, Blowout-proof stem, Standard lever handle, Lead-free*, Dezincification resistant, Removable and reusable, 200 psi and 200°F, For use with copper, CPVC-CTS or PEX tubing
  • Third-party certified to NSF/ANSI 61 and 372, IAPMO IGC-157
Supplier's Site

Technical Specifications

  NIBCO INC.
Product Category Industrial Valves
Product Number Removable and Reusable
Product Name Push to Connect Valves
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

57P Butterfly Valve Gear 1 5 14 - 123721080 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 7.87 inch (200.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Two-Stage Manifold Mount Regulator - PRD28 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
2-WAY EW Series - Mouse Valves - EC-2-24-H - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.06 inch (1.52 mm)
View Details
Coking Valves - Switch Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Connection Description BoltFlange
View Details