NIBCO INC. Datasheets for Water Valves
Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic.
Water Valves: Learn more
| Product Name | Notes |
|---|---|
| Brass Ball Valves for use in residential and light commercial applications. Typical services include; Multi-purpose shut-off valve for use in domestic hot and cold water systems, natural or bottled gas... | |
| Bronze ball valves for use in commercial and light industrial applications. Typical services include; hot and cold domestic water, HVAC, low pressure steam, compressed air, LP gas, natural gas. NIBCO... | |
| Bronze Check Valves for use in commercial and industrial applications. Typical services include; hot and cold water, HVAC, steam, compressed air, gas and other general utility services. 125 psi/8.6 bar... | |
| Bronze Gate Valves for use in commercial and industrial applications. Typical services include; hot and cold water, HVAC, steam, compressed air, gas and other general utility services. Gate valves are... | |
| Carbon Steel Ball Valves for use in industrial process and general utility applications. Chemical, Petrochemical, Steam, Gas, Water and other general utility services. Valve pressure rating 2000 psi 138 bar... | |
| Cast Ductile and Alloy Iron Check Valves for use in commercial and industrial applications. Services include: hot and cold water, HVAC, steam, oil and gas, limited chemical, petroleum refining and... | |
| Cast Ductile Iron Gate Valves for use in commercial and industrial applications. Services include: steam, oil and gas, limited chemical, petroleum refining and production. Gate valves are multi-purpose bi-directional shutoff... | |
| Cast Iron Butterfly Valves (Economy Line) for use in commercial and light industrial applications. Hot and cold domestic water, HVAC, Condenser and chilled water. Butterfly valves provide bi-directional dead-end service... | |
| Cast Iron Check Valves for use in commercial and industrial applications. Typical services include: hot and cold water, HVAC, steam, gas and other general utility services. 3% Nickel services the... | |
| Flanged Butterfly Valves for use in commercial and light industrial applications. Hot and cold domestic water, HVAC, Condenser and chilled water, compressed air and vacuum services. Butterfly valves provide bi-directional... | |
| High Performance Butterfly Valves are ideally suited for Commercial, Industrial and Mechanical HVAC Services. Butterfly valves provide bi-directional dead-end service in commercial and industrial service. To make your selection easier,... | |
| High quality Irrigation General Purpose Isolation Gate Valve is the best solution for flow isolation purposes in irrigation piping systems. The valve is designed with optimum materials to protect from... | |
| Lead-free* plumbing specialty valves are specifically designed for use in applications that deliver water for human consumption; this includes commercial as well as residential construction. Solder cup x compression connections,... | |
| Multi-purpose shut-off valves for use in low pressure, domestic potable water systems. Gate valves are multi-purpose bi-directional shutoff valves for commercial and industrial applications. To make your selection easier, NIBCO... | |
| NIBCO® HydraPure®, a new generation of lead-free valves and cast fittings comprised of Silicon Performance Bronze® alloys designed to meet the stringent lead-free laws. Unlike brass... | |
| No-kink hose bibbs offer a 60° angle hose spout orientation which serves to help prevent the garden hose from being pinched when moving the hose to varying locations while connected... | |
| Polyamide Coated Ductile Iron Grooved Butterfly Valves for use in commercial mechanical applications. Hot and cold domestic water, HVAC, Condenser and chilled water. Butterfly valves provide bi-directional dead-end service in... | |
| PVC Schedule 40 ball valves are used in cold water pressure distribution systems. Choose socket or threaded end connections. Maximum service temperature 140°F, Do not test or use with compressed... | |
| Stainless Steel Ball Valves for use in industrial process and general utility applications. Chemical, Petrochemical, Steam, Gas, Water and other general utility services. Valve pressure rating 2000 psi 138 bar... |