NIBCO INC. Brass Ball Valves

Description
Brass Ball Valves for use in residential and light commercial applications. Typical services include; Multi-purpose shut-off valve for use in domestic hot and cold water systems, natural or bottled gas and compressed air systems. Valve pressure rating 200 psi/13.8 bar non shock cold working pressure, Copper-to-copper connections, Full port, Blowout-proof stem, Reinforced PTFE seat rings, Press x press female end connections, Multiple handle options, Press leak-detection feature, Dezincification resistant, Lead-free* Conforms to MSS SP-145, Third party certified to NSF/ANSI 61 & 372, Not intended for gas use, IAPMO/ANSI Z1157
Description
Brass Ball Valves for use in residential and light commercial applications. Typical services include; Multi-purpose shut-off valve for use in domestic hot and cold water systems, natural or bottled gas and compressed air systems. Valve pressure rating 200 psi/13.8 bar non shock cold working pressure, Copper-to-copper connections, Full port, Blowout-proof stem, Reinforced PTFE seat rings, Press x press female end connections, Multiple handle options, Press leak-detection feature, Dezincification resistant, Lead-free* Conforms to MSS SP-145, Third party certified to NSF/ANSI 61 & 372, Not intended for gas use, IAPMO/ANSI Z1157

Suppliers

Company
Product
Description
Supplier Links
Brass Ball Valves -  - NIBCO INC.
Elkhart, IN, USA
Brass Ball Valves
Brass Ball Valves
Brass Ball Valves for use in residential and light commercial applications. Typical services include; Multi-purpose shut-off valve for use in domestic hot and cold water systems, natural or bottled gas and compressed air systems. Valve pressure rating 200 psi/13.8 bar non shock cold working pressure, Copper-to-copper connections, Full port, Blowout-proof stem, Reinforced PTFE seat rings, Press x press female end connections, Multiple handle options, Press leak-detection feature, Dezincification resistant, Lead-free* Conforms to MSS SP-145, Third party certified to NSF/ANSI 61 & 372, Not intended for gas use, IAPMO/ANSI Z1157

Brass Ball Valves for use in residential and light commercial applications. Typical services include; Multi-purpose shut-off valve for use in domestic hot and cold water systems, natural or bottled gas and compressed air systems.

  • Valve pressure rating 200 psi/13.8 bar non shock cold working pressure, Copper-to-copper connections, Full port, Blowout-proof stem, Reinforced PTFE seat rings, Press x press female end connections, Multiple handle options, Press leak-detection feature, Dezincification resistant, Lead-free*
  • Conforms to MSS SP-145, Third party certified to NSF/ANSI 61 & 372, Not intended for gas use, IAPMO/ANSI Z1157
Supplier's Site

Technical Specifications

  NIBCO INC.
Product Category Industrial Valves
Product Name Brass Ball Valves
Valve Type Ball; Shut Off
Primary Material Brass / Bronze
Media Water; Hot Water; Cold Water  ; Potable Water; Gas; LP Gas; Natural Gas
Unlock Full Specs
to access all available technical data

Similar Products

Needle Valves - Low Pressure -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Maximum Pressure 15000.00 psi (10557 m H2O)
View Details
2.5 mm Press-In Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.10 inch (2.54 mm)
Connection Description Press-In - Into Plastic
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 163543083 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-C
Valve Size 2.28 inch (58.00 mm)
View Details