NIBCO INC. Datasheets for Tubing

Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections.
Tubing: Learn more

Product Name Notes
PEX tubing in spool, coil or stick for a wide range of residential and commercial plumbing applications, including potable water systems. Pressure/temperature rating 160 psi at 73°F, Pressure/temperature rating 100...
PEX tubing is available in spool, coil or stick. Choose the right PEX tubing for potable water systems or radiant heat. NIBCO® PEX tubing, fittings, valves, and manifolds are...