NIBCO INC. Datasheets for Plastic Tubing
Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies.
Plastic Tubing: Learn more
| Product Name | Notes |
|---|---|
| PEX tubing in spool, coil or stick for a wide range of residential and commercial plumbing applications, including potable water systems. Pressure/temperature rating 160 psi at 73°F, Pressure/temperature rating 100... | |
| PEX tubing is available in spool, coil or stick. Choose the right PEX tubing for potable water systems or radiant heat. NIBCO® PEX tubing, fittings, valves, and manifolds are... |