NIBCO INC. Plastic Ball Valves

Description
PVC Schedule 40 ball valves are used in cold water pressure distribution systems. Choose socket or threaded end connections. Maximum service temperature 140°F, Do not test or use with compressed air or other gases ASTM D2466, ASTM D1784, cell Class 12454, NSF/ANSI Standard 61, UL Listed 94V-0, NSF U.P. Certified
Description
PVC Schedule 40 ball valves are used in cold water pressure distribution systems. Choose socket or threaded end connections. Maximum service temperature 140°F, Do not test or use with compressed air or other gases ASTM D2466, ASTM D1784, cell Class 12454, NSF/ANSI Standard 61, UL Listed 94V-0, NSF U.P. Certified

Suppliers

Company
Product
Description
Supplier Links
Plastic Ball Valves -  - NIBCO INC.
Elkhart, IN, USA
Plastic Ball Valves
Plastic Ball Valves
PVC Schedule 40 ball valves are used in cold water pressure distribution systems. Choose socket or threaded end connections. Maximum service temperature 140°F, Do not test or use with compressed air or other gases ASTM D2466, ASTM D1784, cell Class 12454, NSF/ANSI Standard 61, UL Listed 94V-0, NSF U.P. Certified

PVC Schedule 40 ball valves are used in cold water pressure distribution systems. Choose socket or threaded end connections.

  • Maximum service temperature 140°F, Do not test or use with compressed air or other gases
  • ASTM D2466, ASTM D1784, cell Class 12454, NSF/ANSI Standard 61, UL Listed 94V-0, NSF U.P. Certified
Supplier's Site

Technical Specifications

  NIBCO INC.
Product Category Industrial Valves
Product Name Plastic Ball Valves
Valve Type Ball
Primary Material PVC; Schedule 40
Media Water; Wastewater; Chemical
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 121210020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 1.97 inch (50.00 mm)
View Details
5/16 Inch Hex Body, Duckbill Check Valve - CKV - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
15 mm Miniature Electronic Valve - E3O15D-1T - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
V Series Metal Seated Ball Valves - V1-1: 1/4-4, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas; Sour Gas; Steam
View Details