NIBCO INC. Bronze Ball Valves

Description
Bronze ball valves for use in commercial and light industrial applications. Typical services include; hot and cold domestic water, HVAC, low pressure steam, compressed air, LP gas, natural gas. NIBCO offers BIM Solutions. Valve pressure rating 250 psi/17.2 bar non-shock cold working pressure, Maximum service temperature 250°F, Two-piece body, Full port, Silicon bronze stem, Reinforced PTFE seat rings, Press x press female end connections, Press leak-detection feature, Multiple handle options, including NIB-Seal®, Dezincification resistant, Use in U.S. drinking water applications is prohibited after January 3, 2014 Conforms to MSS SP-110
Description
Bronze ball valves for use in commercial and light industrial applications. Typical services include; hot and cold domestic water, HVAC, low pressure steam, compressed air, LP gas, natural gas. NIBCO offers BIM Solutions. Valve pressure rating 250 psi/17.2 bar non-shock cold working pressure, Maximum service temperature 250°F, Two-piece body, Full port, Silicon bronze stem, Reinforced PTFE seat rings, Press x press female end connections, Press leak-detection feature, Multiple handle options, including NIB-Seal®, Dezincification resistant, Use in U.S. drinking water applications is prohibited after January 3, 2014 Conforms to MSS SP-110

Suppliers

Company
Product
Description
Supplier Links
Bronze Ball Valves -  - NIBCO INC.
Elkhart, IN, USA
Bronze Ball Valves
Bronze Ball Valves
Bronze ball valves for use in commercial and light industrial applications. Typical services include; hot and cold domestic water, HVAC, low pressure steam, compressed air, LP gas, natural gas. NIBCO offers BIM Solutions. Valve pressure rating 250 psi/17.2 bar non-shock cold working pressure, Maximum service temperature 250°F, Two-piece body, Full port, Silicon bronze stem, Reinforced PTFE seat rings, Press x press female end connections, Press leak-detection feature, Multiple handle options, including NIB-Seal®, Dezincification resistant, Use in U.S. drinking water applications is prohibited after January 3, 2014 Conforms to MSS SP-110

Bronze ball valves for use in commercial and light industrial applications. Typical services include; hot and cold domestic water, HVAC, low pressure steam, compressed air, LP gas, natural gas.

NIBCO offers BIM Solutions.

  • Valve pressure rating 250 psi/17.2 bar non-shock cold working pressure, Maximum service temperature 250°F, Two-piece body, Full port, Silicon bronze stem, Reinforced PTFE seat rings, Press x press female end connections, Press leak-detection feature, Multiple handle options, including NIB-Seal®, Dezincification resistant, Use in U.S. drinking water applications is prohibited after January 3, 2014
  • Conforms to MSS SP-110
Supplier's Site

Technical Specifications

  NIBCO INC.
Product Category Industrial Valves
Product Name Bronze Ball Valves
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Hot Water; Cold Water  ; Potable Water; Gas; LP Gas; Natural Gas
Valve Size 0.50 to 3.00 inch (12.70 to 76.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

T 21 Ball Valve 0 5 4 - 121602030 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 3.15 inch (80.00 mm)
View Details
M3 Inlet Thread Needle Valve - NV3 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Metal Seated; Needle
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Media Air
View Details
Isolation Ball Valves - Sporlan EBV Series -  - Parker Sporlan Division
Specs
Valve Type Ball
Media Suitable for Class A1 refrigerants: HFC, HCFC, HFO (nontoxic and nonflammable), and CO₂.
Valve Size 1.12 inch (28.57 mm)
View Details