NIBCO INC. Plumbing Specialty Valves Plated / Decorative

Description
Lead-free* plumbing specialty valves are specifically designed for use in applications that deliver water for human consumption; this includes commercial as well as residential construction. Solder cup x compression connections, Valve pressure rating 125 psi cold working pressure, Easy to install, Simple on/off quarter-turn operation, Blowout-proof stem, Straight pattern, Lead-free* IAPMO Listed to cUPC and NSF/ANSI 61-9 & 37
Description
Lead-free* plumbing specialty valves are specifically designed for use in applications that deliver water for human consumption; this includes commercial as well as residential construction. Solder cup x compression connections, Valve pressure rating 125 psi cold working pressure, Easy to install, Simple on/off quarter-turn operation, Blowout-proof stem, Straight pattern, Lead-free* IAPMO Listed to cUPC and NSF/ANSI 61-9 & 37

Suppliers

Company
Product
Description
Supplier Links
Plumbing Specialty Valves - Plated / Decorative - NIBCO INC.
Elkhart, IN, USA
Plumbing Specialty Valves
Plated / Decorative
Plumbing Specialty Valves Plated / Decorative
Lead-free* plumbing specialty valves are specifically designed for use in applications that deliver water for human consumption; this includes commercial as well as residential construction. Solder cup x compression connections, Valve pressure rating 125 psi cold working pressure, Easy to install, Simple on/off quarter-turn operation, Blowout-proof stem, Straight pattern, Lead-free* IAPMO Listed to cUPC and NSF/ANSI 61-9 & 37

Lead-free* plumbing specialty valves are specifically designed for use in applications that deliver water for human consumption; this includes commercial as well as residential construction.

  • Solder cup x compression connections, Valve pressure rating 125 psi cold working pressure, Easy to install, Simple on/off quarter-turn operation, Blowout-proof stem, Straight pattern, Lead-free*
  • IAPMO Listed to cUPC and NSF/ANSI 61-9 & 37
Supplier's Site

Technical Specifications

  NIBCO INC.
Product Category Industrial Valves
Product Number Plated / Decorative
Product Name Plumbing Specialty Valves
Valve Type Ball; Shut Off
Primary Material Brass / Bronze
Media Water; Hot Water; Cold Water  ; Potable Water
Valve Size 0.25 to 0.62 inch (6.35 to 15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305999 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U; PE
Valve Size 3.97 inch (100.90 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Solenoid Valves - 5000010194-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details