SKF/Global CARB® Toroidal Roller Bearings, Cylindrical and Tapered Bore - C 4911 V 1580074911

Description
The CARB toroidal roller bearing is a completely new type of radial roller bearing (fig 1). This compact self-aligning roller bearing was developed by SKF and introduced on the market in 1995. In a unique design, it combines the self-aligning capability of the spherical roller bearing with the unconstrained axial displacement ability of the cylindrical roller bearing. It can also have the compact cross section normally associated with the needle roller bearing.
Description
The CARB toroidal roller bearing is a completely new type of radial roller bearing (fig 1). This compact self-aligning roller bearing was developed by SKF and introduced on the market in 1995. In a unique design, it combines the self-aligning capability of the spherical roller bearing with the unconstrained axial displacement ability of the cylindrical roller bearing. It can also have the compact cross section normally associated with the needle roller bearing.

Suppliers

Company
Product
Description
Supplier Links
CARB® Toroidal Roller Bearings, Cylindrical and Tapered Bore - C 4911 V - 1580074911 - SKF/Global
Lansdale, PA, USA
CARB® Toroidal Roller Bearings, Cylindrical and Tapered Bore - C 4911 V
1580074911
CARB® Toroidal Roller Bearings, Cylindrical and Tapered Bore - C 4911 V 1580074911
The CARB toroidal roller bearing is a completely new type of radial roller bearing (fig 1). This compact self-aligning roller bearing was developed by SKF and introduced on the market in 1995. In a unique design, it combines the self-aligning capability of the spherical roller bearing with the unconstrained axial displacement ability of the cylindrical roller bearing. It can also have the compact cross section normally associated with the needle roller bearing.

The CARB toroidal roller bearing is a completely new type of radial roller bearing (fig 1). This compact self-aligning roller bearing was developed by SKF and introduced on the market in 1995. In a unique design, it combines the self-aligning capability of the spherical roller bearing with the unconstrained axial displacement ability of the cylindrical roller bearing. It can also have the compact cross section normally associated with the needle roller bearing.

Supplier's Site
CARB® Toroidal Roller Bearings, Cylindrical and Tapered Bore - C 4911 V - 1580074911 - SKF/North America
Lansdale, PA, USA
CARB® Toroidal Roller Bearings, Cylindrical and Tapered Bore - C 4911 V
1580074911
CARB® Toroidal Roller Bearings, Cylindrical and Tapered Bore - C 4911 V 1580074911
The CARB toroidal roller bearing is a completely new type of radial roller bearing (fig 1). This compact self-aligning roller bearing was developed by SKF and introduced on the market in 1995. In a unique design, it combines the self-aligning capability of the spherical roller bearing with the unconstrained axial displacement ability of the cylindrical roller bearing. It can also have the compact cross section normally associated with the needle roller bearing.

The CARB toroidal roller bearing is a completely new type of radial roller bearing (fig 1). This compact self-aligning roller bearing was developed by SKF and introduced on the market in 1995. In a unique design, it combines the self-aligning capability of the spherical roller bearing with the unconstrained axial displacement ability of the cylindrical roller bearing. It can also have the compact cross section normally associated with the needle roller bearing.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1580074911 1580074911
Product Name CARB® Toroidal Roller Bearings, Cylindrical and Tapered Bore - C 4911 V CARB® Toroidal Roller Bearings, Cylindrical and Tapered Bore - C 4911 V
Rolling Element Steel Steel
Type CARB Toroidal Roller Bearings CARB Toroidal Roller Bearings
Design Units Metric Metric
Bore 2.1654 inch (55.000 mm) 2.1654 inch (55.000 mm)
Outside Diameter 3.1496 inch (80.000 mm) 3.1496 inch (80.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA18013UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.0866 inch (180.000 mm)
View Details
Roller Bearings - 1469280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.3780 inch (35.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-3 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details