SKF/Global CARB® Toroidal Roller Bearings, Cylindrical Bore, Sealed - C 4036-2CS5V 1580574036

Description
The double lip seal, suitable for high temperature operations, is sheet steel reinforced and made of hydrogenated-acrylon itrile butadiene rubber (HNBR). It seals against the inner ring raceway. The outside diameter of the seal is retained in an outer ring recess and provides proper sealing also in applications with outer ring rotation. The seals can withstand operating temperatures in the range of -40 and +150 °C.
Description
The double lip seal, suitable for high temperature operations, is sheet steel reinforced and made of hydrogenated-acrylon itrile butadiene rubber (HNBR). It seals against the inner ring raceway. The outside diameter of the seal is retained in an outer ring recess and provides proper sealing also in applications with outer ring rotation. The seals can withstand operating temperatures in the range of -40 and +150 °C.

Suppliers

Company
Product
Description
Supplier Links
CARB® Toroidal Roller Bearings, Cylindrical Bore, Sealed - C 4036-2CS5V - 1580574036 - SKF/Global
Lansdale, PA, USA
CARB® Toroidal Roller Bearings, Cylindrical Bore, Sealed - C 4036-2CS5V
1580574036
CARB® Toroidal Roller Bearings, Cylindrical Bore, Sealed - C 4036-2CS5V 1580574036
The double lip seal, suitable for high temperature operations, is sheet steel reinforced and made of hydrogenated-acrylon itrile butadiene rubber (HNBR). It seals against the inner ring raceway. The outside diameter of the seal is retained in an outer ring recess and provides proper sealing also in applications with outer ring rotation. The seals can withstand operating temperatures in the range of -40 and +150 °C.

The double lip seal, suitable for high temperature operations, is sheet steel reinforced and made of hydrogenated-acrylonitrile butadiene rubber (HNBR). It seals against the inner ring raceway. The outside diameter of the seal is retained in an outer ring recess and provides proper sealing also in applications with outer ring rotation. The seals can withstand operating temperatures in the range of -40 and +150 °C.

Supplier's Site
CARB® Toroidal Roller Bearings, Cylindrical Bore, Sealed - C 4036-2CS5V - 1580574036 - SKF/North America
Lansdale, PA, USA
CARB® Toroidal Roller Bearings, Cylindrical Bore, Sealed - C 4036-2CS5V
1580574036
CARB® Toroidal Roller Bearings, Cylindrical Bore, Sealed - C 4036-2CS5V 1580574036
The double lip seal, suitable for high temperature operations, is sheet steel reinforced and made of hydrogenated-acrylon itrile butadiene rubber (HNBR). It seals against the inner ring raceway. The outside diameter of the seal is retained in an outer ring recess and provides proper sealing also in applications with outer ring rotation. The seals can withstand operating temperatures in the range of -40 and +150 °C.

The double lip seal, suitable for high temperature operations, is sheet steel reinforced and made of hydrogenated-acrylonitrile butadiene rubber (HNBR). It seals against the inner ring raceway. The outside diameter of the seal is retained in an outer ring recess and provides proper sealing also in applications with outer ring rotation. The seals can withstand operating temperatures in the range of -40 and +150 °C.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1580574036 1580574036
Product Name CARB® Toroidal Roller Bearings, Cylindrical Bore, Sealed - C 4036-2CS5V CARB® Toroidal Roller Bearings, Cylindrical Bore, Sealed - C 4036-2CS5V
Rolling Element Steel Steel
Features Prelubricated Prelubricated
Type CARB Toroidal Roller Bearings CARB Toroidal Roller Bearings
Design Units Metric Metric
Bore 7.0866 inch (180.000 mm) 7.0866 inch (180.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-90 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
.3750 in. ID, .8125 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 7150 lbs (3243 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Sprag Clutch Bearings - 1845763 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details