SKF/Global CARB® Toroidal Roller Bearings, Cylindrical and Tapered Bore - C 3168 M 1580053168

Description
The CARB toroidal roller bearing is a completely new type of radial roller bearing (fig 1). This compact self-aligning roller bearing was developed by SKF and introduced on the market in 1995. In a unique design, it combines the self-aligning capability of the spherical roller bearing with the unconstrained axial displacement ability of the cylindrical roller bearing. It can also have the compact cross section normally associated with the needle roller bearing.
Description
The CARB toroidal roller bearing is a completely new type of radial roller bearing (fig 1). This compact self-aligning roller bearing was developed by SKF and introduced on the market in 1995. In a unique design, it combines the self-aligning capability of the spherical roller bearing with the unconstrained axial displacement ability of the cylindrical roller bearing. It can also have the compact cross section normally associated with the needle roller bearing.

Suppliers

Company
Product
Description
Supplier Links
CARB® Toroidal Roller Bearings, Cylindrical and Tapered Bore - C 3168 M - 1580053168 - SKF/Global
Lansdale, PA, USA
CARB® Toroidal Roller Bearings, Cylindrical and Tapered Bore - C 3168 M
1580053168
CARB® Toroidal Roller Bearings, Cylindrical and Tapered Bore - C 3168 M 1580053168
The CARB toroidal roller bearing is a completely new type of radial roller bearing (fig 1). This compact self-aligning roller bearing was developed by SKF and introduced on the market in 1995. In a unique design, it combines the self-aligning capability of the spherical roller bearing with the unconstrained axial displacement ability of the cylindrical roller bearing. It can also have the compact cross section normally associated with the needle roller bearing.

The CARB toroidal roller bearing is a completely new type of radial roller bearing (fig 1). This compact self-aligning roller bearing was developed by SKF and introduced on the market in 1995. In a unique design, it combines the self-aligning capability of the spherical roller bearing with the unconstrained axial displacement ability of the cylindrical roller bearing. It can also have the compact cross section normally associated with the needle roller bearing.

Supplier's Site
CARB® Toroidal Roller Bearings, Cylindrical and Tapered Bore - C 3168 M - 1580053168 - SKF/North America
Lansdale, PA, USA
CARB® Toroidal Roller Bearings, Cylindrical and Tapered Bore - C 3168 M
1580053168
CARB® Toroidal Roller Bearings, Cylindrical and Tapered Bore - C 3168 M 1580053168
The CARB toroidal roller bearing is a completely new type of radial roller bearing (fig 1). This compact self-aligning roller bearing was developed by SKF and introduced on the market in 1995. In a unique design, it combines the self-aligning capability of the spherical roller bearing with the unconstrained axial displacement ability of the cylindrical roller bearing. It can also have the compact cross section normally associated with the needle roller bearing.

The CARB toroidal roller bearing is a completely new type of radial roller bearing (fig 1). This compact self-aligning roller bearing was developed by SKF and introduced on the market in 1995. In a unique design, it combines the self-aligning capability of the spherical roller bearing with the unconstrained axial displacement ability of the cylindrical roller bearing. It can also have the compact cross section normally associated with the needle roller bearing.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1580053168 1580053168
Product Name CARB® Toroidal Roller Bearings, Cylindrical and Tapered Bore - C 3168 M CARB® Toroidal Roller Bearings, Cylindrical and Tapered Bore - C 3168 M
Rolling Element Steel Steel
Type CARB Toroidal Roller Bearings CARB Toroidal Roller Bearings
Design Units Metric Metric
Bore 13.3858 inch (340.000 mm) 13.3858 inch (340.000 mm)
Outside Diameter 22.8347 inch (580.000 mm) 22.8347 inch (580.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-32 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.7717 inch (45.000 mm)
View Details
.7500 in. ID, 2.2500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 47600 lbs (21587 kg)
View Details