SKF/Global CARB® Toroidal Roller Bearings, Cylindrical and Tapered Bore - C 3188 MB 1580053188

Description
The CARB toroidal roller bearing is a completely new type of radial roller bearing (fig 1). This compact self-aligning roller bearing was developed by SKF and introduced on the market in 1995. In a unique design, it combines the self-aligning capability of the spherical roller bearing with the unconstrained axial displacement ability of the cylindrical roller bearing. It can also have the compact cross section normally associated with the needle roller bearing.
Description
The CARB toroidal roller bearing is a completely new type of radial roller bearing (fig 1). This compact self-aligning roller bearing was developed by SKF and introduced on the market in 1995. In a unique design, it combines the self-aligning capability of the spherical roller bearing with the unconstrained axial displacement ability of the cylindrical roller bearing. It can also have the compact cross section normally associated with the needle roller bearing.

Suppliers

Company
Product
Description
Supplier Links
CARB® Toroidal Roller Bearings, Cylindrical and Tapered Bore - C 3188 MB - 1580053188 - SKF/Global
Lansdale, PA, USA
CARB® Toroidal Roller Bearings, Cylindrical and Tapered Bore - C 3188 MB
1580053188
CARB® Toroidal Roller Bearings, Cylindrical and Tapered Bore - C 3188 MB 1580053188
The CARB toroidal roller bearing is a completely new type of radial roller bearing (fig 1). This compact self-aligning roller bearing was developed by SKF and introduced on the market in 1995. In a unique design, it combines the self-aligning capability of the spherical roller bearing with the unconstrained axial displacement ability of the cylindrical roller bearing. It can also have the compact cross section normally associated with the needle roller bearing.

The CARB toroidal roller bearing is a completely new type of radial roller bearing (fig 1). This compact self-aligning roller bearing was developed by SKF and introduced on the market in 1995. In a unique design, it combines the self-aligning capability of the spherical roller bearing with the unconstrained axial displacement ability of the cylindrical roller bearing. It can also have the compact cross section normally associated with the needle roller bearing.

Supplier's Site
CARB® Toroidal Roller Bearings, Cylindrical and Tapered Bore - C 3188 MB - 1580053188 - SKF/North America
Lansdale, PA, USA
CARB® Toroidal Roller Bearings, Cylindrical and Tapered Bore - C 3188 MB
1580053188
CARB® Toroidal Roller Bearings, Cylindrical and Tapered Bore - C 3188 MB 1580053188
The CARB toroidal roller bearing is a completely new type of radial roller bearing (fig 1). This compact self-aligning roller bearing was developed by SKF and introduced on the market in 1995. In a unique design, it combines the self-aligning capability of the spherical roller bearing with the unconstrained axial displacement ability of the cylindrical roller bearing. It can also have the compact cross section normally associated with the needle roller bearing.

The CARB toroidal roller bearing is a completely new type of radial roller bearing (fig 1). This compact self-aligning roller bearing was developed by SKF and introduced on the market in 1995. In a unique design, it combines the self-aligning capability of the spherical roller bearing with the unconstrained axial displacement ability of the cylindrical roller bearing. It can also have the compact cross section normally associated with the needle roller bearing.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1580053188 1580053188
Product Name CARB® Toroidal Roller Bearings, Cylindrical and Tapered Bore - C 3188 MB CARB® Toroidal Roller Bearings, Cylindrical and Tapered Bore - C 3188 MB
Rolling Element Steel Steel
Type CARB Toroidal Roller Bearings CARB Toroidal Roller Bearings
Design Units Metric Metric
Bore 17.3228 inch (440.000 mm) 17.3228 inch (440.000 mm)
Outside Diameter 28.3465 inch (720.000 mm) 28.3465 inch (720.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-40 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
.3750 in. ID, .8125 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 7150 lbs (3243 kg)
View Details
Rotation - Cross Roller Ring - RBU6013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.3622 inch (60.000 mm)
View Details