SKF/Global Datasheets for Specialty Rotary Bearings

Specialty rotary bearings are specialized or proprietary anti-friction bearings that don't belong to a conventional bearing category.
Specialty Rotary Bearings: Learn more

Page: 1 2
Product Name Notes
The L-design sleeve differs from the standard design in that the standard KM lock nut and MB locking washer have been replaced by a KML nut and MBL locking washer;
Where appropriate, modified adapter sleeves of the E, L and TL designs are available for CARB bearings, to prevent the locking device from chafing the adjacent cage.
With the E-design sleeve, the standard KM lock nut and MB locking washer are replaced by a KMFE nut (fig 6a), and the standard lock nut HM 30 is replaced...
With the TL-design sleeve, the standard HM .. T lock nut and MB locking washer have been replaced by the corresponding HM 30 nut and MS 30 locking clip; implying...

<< Prev